location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR MBRN3000 Cellular network router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBRN3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBRN3000-100UKS
Category:
Devices which work on cellular (mobile) networks.
Cellular Network Devices Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR MBRN3000 Cellular network router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cellular network router
  • - Ethernet LAN
  • - Black
Warranty: 1 year
Long product name NETGEAR MBRN3000 Cellular network router :
The long product name of NETGEAR MBRN3000 Cellular network router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MBRN3000 - 2.4 GHz, 802.11 b/g/n, 10/100 Mbps, USB 2.0, WPA2-PSK/WPA-PSK/WEP, 300g, Black
More>>>
NETGEAR MBRN3000 Cellular network router:
The official description of NETGEAR MBRN3000 Cellular network router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Wirelessly share your 3G/4G/WiMAX™ broadband connection virtually anywhere
- Create instant WiFi hotspots where DSL/cable is not available—rural locations, satellite offices, special events, and RVs
- Broadband Usage Meter measures your Internet traffic to help avoid excess usage charges
- NETGEAR Live Parental Controls keeps your Internet experience safe
- USB docking station provides optimal 3G/4G/WiMax reception by placing the router where the signal is strongest
- Highest WiFi and WPA security available from attacks and unwanted “guests”
- Compatible 3G/4G/WiMAX USB modems—View a current list of compatible 3G/4G/WiMAX USB modems and mobile service providers at www.NETGEAR.com/3G
- Convenient Universal Car Power Adapter available separately— Visit www.netgear.com/carp1000 for online availability
- Save energy with the convenient WiFi on/off and power on/off buttons
- Easily connect multiple clients to the router with a single button push with Push ‘N’ Connect.

Short summary description NETGEAR MBRN3000 Cellular network router:
This short summary of the NETGEAR MBRN3000 Cellular network router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR MBRN3000, Cellular network router, Black, Fast Ethernet, 10,100 Mbit/s, IEEE 802.11g, IEEE 802.11n, Fast Ethernet

Long summary description NETGEAR MBRN3000 Cellular network router:
This is an auto-generated long summary of NETGEAR MBRN3000 Cellular network router based on the first three specs of the first five spec groups.

NETGEAR MBRN3000. Device type: Cellular network router, Product colour: Black. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA-PSK, WPA2-PSK. Weight: 300 g, Dimensions (WxDxH): 173 x 128 x 33 mm. Compatible operating systems: Windows 7/Vista/XP/2000/NT/Me/98 Mac

Design
Device type *
Cellular network router
Product colour *
Black
LED indicators
Yes
Ethernet LAN features
Ethernet LAN *
Yes
Ethernet LAN interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11g, IEEE 802.11n
DHCP client
No
DHCP server
No
Supported network protocols
Fast Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports
4
Security
Security algorithms
WPA-PSK, WPA2-PSK
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
300 g
Dimensions (WxDxH)
173 x 128 x 33 mm
Other features
Compatible operating systems
Windows 7/Vista/XP/2000/NT/Me/98 Mac
Source Testseek summary Average rating
Reviews
Updated:
2015-10-27 03:29:46
Uk has collected 4 expert reviews for NETGEAR MBRN3000 Cellular network router and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
macworld.com.au
Updated:
2015-10-27 03:29:24
For some, like renters, there’s little impetus to pay for a fixed internet service. This is where the Netgear MBRN3000 steps in, as it doesn’t rely on a fixed internet service. Rather, its USB port and accompanying dock make it easy to connect a 3G don...
Bottom line If you’re after a 3G Wi-Fi router, then the Netgear MBRN3000 will suit. But for conventional users, there are other, better performing, options.Related Tags: macworld, macworld australia, MBRN3000, netgear, networking, review, routers Be Sociable, Sha...
70%
Country Distributor
United Kingdom 1 distributor(s)