location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28225
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689282256
Category:
Machine used to make coffee.
Coffee Makers Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:30:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Drip coffee maker 1.5 L
  • - Ground coffee
  • - 12 cups
  • - Coffee making
  • - 900 W
  • - Anthracite, Silver
More>>>
Short summary description Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L:
This short summary of the Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Unold 28225, Drip coffee maker, 1.5 L, Ground coffee, 900 W, Anthracite, Silver

Long summary description Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L:
This is an auto-generated long summary of Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L based on the first three specs of the first five spec groups.

Unold 28225. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.5 L, Coffee input type: Ground coffee, Capacity in cups: 12 cups. Power: 900 W. Product colour: Anthracite, Silver

Performance
Coffee maker type *
Semi-auto
Capacity in cups *
12 cups
Built-in grinder *
No
Milk tank
No
Hotplate
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.5 L
Coffee input type *
Ground coffee
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Built-in display *
No
Water level indicator
Yes
Visible water level
Yes
Removable water tank
Yes
Product colour *
Anthracite, Silver
Illuminated on/off switch
Yes
Detachable swing filter
Yes
Power
Power *
900 W
AC input voltage
230 V
AC input frequency
50 Hz
Other features
Dimensions (WxDxH)
260 x 224 x 318 mm
Brand Image Product code Product Stock Price from
Unold Digital Semi-auto Drip coffee maker 1.2 L Unold Digital Semi-auto Drip coffee maker 1.2 L
(show image)
28465 Digital 0.00
(excl. VAT)
0 (incl. VAT)
Unold Mühle Drip coffee maker 1.35 L Unold Mühle Drip coffee maker 1.35 L
(show image)
28716 Mühle 0.00
(excl. VAT)
0 (incl. VAT)