location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2963
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776289
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7240
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum transfer distance: 300 m
  • - Microphone in DC-in jack
  • - Black
Long product name ATEN KA7240 :
The long product name of ATEN KA7240. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combo (PS/2 & USB - VGA) Console for Matrix KVM, with Audio & Virtual Media Support
More>>>
ATEN KA7240:
The official description of ATEN KA7240 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- One Combo Graphic Console Module can control a local computer and a matrix KVM switch (KM0932/KM0532)
- Virtual Media Support
- Audio enabled
- Enhanced video quality via automatic skew compensation support
- Supports PS/2 and USB keyboards and mice(Console)
- Switch between your workstation computer and the matrix KVM switch
- Graphical OSD-intuitive, easy-to-use graphical On Screen Display to manage servers
- RS-232 port login support permits an administrator to control the KVM port access for all consoles connected to switch – any console can be assigned to access any KVM port from a single interface point
- Connects to matrix KVM switch via Cat 5e/6 cable
- Superior video quality – 1280 x 1024 @ 60 Hz for up to 300 m
- Manual video gain control for fine tuning
- Convenient computer selection via intuitive hotkey combinations or graphical OSD menus
- Firmware upgradeable

Requirements

- 1x KA7240 Virtual Media PS/2-USB Console Module with stacking brackets
- 1x 2L-5302P KVM Cable
- 1x 0AD6-1605-24EG Power Adapter
- 1x RS-232 Cable (DB-9F to DB9-F)
- 1x Grounding Wire
- 1x Rack Mount Kit
- 1x User Instructions

Short summary description ATEN KA7240:
This short summary of the ATEN KA7240 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7240, 227.1 mm, 171.5 mm, 54.8 mm, 1.26 kg, 0 - 50 °C, -20 - 60 °C

Long summary description ATEN KA7240:
This is an auto-generated long summary of ATEN KA7240 based on the first three specs of the first five spec groups.

ATEN KA7240. Width: 227.1 mm, Depth: 171.5 mm, Height: 54.8 mm. Cables included: KVM, RS-232

Technical details
Maximum transfer distance
300 m
Product colour
Black
Sustainability certificates
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity
2
PS/2 ports quantity
2
RS-232 ports
1
Headphone outputs
1
Microphone in
Yes
KVM switch ports quantity
1
RJ-45 ports quantity
2
Ports & interfaces
DC-in jack
Yes
Weight & dimensions
Width
227.1 mm
Depth
171.5 mm
Height
54.8 mm
Weight
1.26 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
Cables included
KVM, RS-232