location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USBDVIDOCK-L laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBDVIDOCK-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBDVIDOCK-L
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 12:17:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name i-tec USBDVIDOCK-L laptop dock/port replicator Black :
The long product name of i-tec USBDVIDOCK-L laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Type A/B, DVI-I w/ 1080p Full HD, Fast Ethernet, 100-240V AC/5V DC, Black
More>>>
i-tec USBDVIDOCK-L laptop dock/port replicator Black:
The official description of i-tec USBDVIDOCK-L laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-tec Docking Station LITE - DVI Video
Simple Docking Station with a possibility to connect a wide range of popular peripherals, such as keybords, Ethernet network or an additional monitor. All these products are then connected to your laptop owing to one USB 2.0 cable.

As display device you can use almost any screen, because the docking station is equipped by DVI connector with VGA adapter for the modern LCD and plasma displays and TVs. Graphics chip even supports Full HD resolution (1920 x 1080 pixels).

Feature:
- Great expansion unit for computers with extra connectivity demand;
- Extends connectivity to USB peripherals, Ethernet network, and even an additional monitor;
- Resolution up to 1920 x 1080 (FullHD);
- Modes: Mirror, Extend, Primary monitor;
- Plug-and-Play;
- Hot pluggable, add or remove devices without system reboot.

Short summary description i-tec USBDVIDOCK-L laptop dock/port replicator Black:
This short summary of the i-tec USBDVIDOCK-L laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USBDVIDOCK-L, USB Type-A, 10,100 Mbit/s, Black, 5 V, 2.5 A, 0 - 40 °C

Long summary description i-tec USBDVIDOCK-L laptop dock/port replicator Black:
This is an auto-generated long summary of i-tec USBDVIDOCK-L laptop dock/port replicator Black based on the first three specs of the first five spec groups.

i-tec USBDVIDOCK-L. USB connector type: USB Type-A. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black. Output voltage: 5 V, Output current: 2.5 A. Interface: USB, Minimum system requirements: Intel Pentium/Celeron 1.2GHz+ AMD K6/Athlon/Duron 1.2GHz+ VGA 800x600 (16-bit) 512MB RAM 30MB HDD..., Power requirements: 100 - 240V, 50/60Hz

Ports & interfaces
USB 2.0 ports quantity *
5
DVI-I ports quantity
1
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Performance
Product colour *
Black
Power
Output voltage
5 V
Output current
2.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 85 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Interface
USB
Minimum system requirements
Intel Pentium/Celeron 1.2GHz+ AMD K6/Athlon/Duron 1.2GHz+ VGA 800x600 (16-bit) 512MB RAM 30MB HDD USB 2.0
Power requirements
100 - 240V, 50/60Hz
Compatible operating systems
Windows 2000 (SP4) Windows XP (SP2) Windows Vista (32/64-bit) Windows 7 (32/64-bit)
DVI port
Yes