location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 451-11443 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
451-11443
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-11443
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:37:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 451-11443 laptop spare part Battery :
The long product name of DELL 451-11443 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primary 6-cell 60W/HR Li-Ion for Latitude E6410/E6410 ATG/E6510 and Precision M4500
More>>>
DELL 451-11443 laptop spare part Battery:
The official description of DELL 451-11443 laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power up your system for business trips and vacations with this 6-Cell Battery from Dell™. With a capacity of 60 WHr this battery lets you work seamlessly when you are on the move. The integrated battery charge gauge lets you check the charge status of an installed or uninstalled battery at any time. This product has been tested and validated on Dell systems to ensure it will work with your system It is supported by Dell Technical Support when used with a Dell system.

- Provides 60 WHr capacity
- Reliable power means dependable performance

Compatibility
- Latitude E6410
- Latitude E6410 ATG
- Latitude E6510
- Precision M4500

Short summary description DELL 451-11443 laptop spare part Battery:
This short summary of the DELL 451-11443 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 451-11443, Battery

Long summary description DELL 451-11443 laptop spare part Battery:
This is an auto-generated long summary of DELL 451-11443 laptop spare part Battery based on the first three specs of the first five spec groups.

DELL 451-11443. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery
Battery capacity
60 Wh
Other features
Compatible products
E6410, E6410 ATG
Number of batteries included
1 pc(s)
Logistics data
Harmonized System (HS) code
84732990
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1955 laptop spare part Battery
(show image)
MBI1955 MBI1955 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)