location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv8-1290eo Entertainment Notebook PC Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BWN916EA1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Warranty: 1 year, carry in, parts and labour
Long product name HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle :
The long product name of HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion dv8-1290eo Entertainment Notebook PC Bundle
More>>>
HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle:
The official description of HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For desktop performance you can take with you, try HP Pavilion dv8 Notebook PC for enhanced computing and full, rich entertainment, with an expansive 46.7 cm (18.4") display, genuine Windows® 7 Home Premium and premium audio with integrated subwoofer.

Short summary description HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle:
This short summary of the HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle, 6 MB, L3

Long summary description HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle:
This is an auto-generated long summary of HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle based on the first three specs of the first five spec groups.

HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle. Processor cache: 6 MB, Processor cache type: L3

Big entertainment on the go.

Home entertainment quality you can take anywhere. The HP Pavilion dv8 Notebook PC offers the comfort of home viewing for your videos and photos, plus the performance you need to enjoy all your multimedia content.

Beauty that lasts

Beautiful and durable. The HP Pavilion dv8 Notebook PC is stunningly crafted with the chic HP Espresso Imprint pattern. The sophisticated design extends to the notebook interior with an expansive BrightView infinity display.

Direct access to your multimedia world

Enjoy and share music, videos and photos. HP MediaSmart software brings online communication to life via your PC's built-in webcam and allows easy editing of photos and videos. An enhanced music module even lets you build your own radio station!

Processor
Processor cache
6 MB
Processor
Processor cache type
L3
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 08:20:01
Uk has collected 2 expert reviews for HP Pavilion dv8-1290eo Entertainment Notebook PC Bundle but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2014-06-21 08:20:01
HP's Pavilion range offers a huge choice of consumer laptops from entry-level machines to high-powered, big-screen media centres. The Pavilion dv8-1250ea falls into the latter category and is a stunning example of high-end mobile computing.With its hug...
Good Full HD screen, Blu-ray drive, Quad core CPU, Usability...
Bad Heavy...
80%
itp.net
Updated:
2014-06-21 08:20:01
At a cost of US $2,261 the Pavilion dv8-1190ee is the second most expensive notebook in this test after Toshiba's Qosmio X500-11G. The Pavilion packs a 1.6GHz Intel Core i7 Q720 processor, 6GB of DDR3 memory and a nVidia GeForce GT 230M with 1GB of mem...
Bottom line The HP Pavilion dv8-1190ee is a fast applications machine for a fair price. It can also handle games but isn't quite the best in the business...
80%