Epson logo

Epson EB-825 Projector W/Educ Lamp Warranty

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85008
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EB-825 Projector W/Educ Lamp Warranty:

EB-825 - 0.63" MLA Poly-Silicon TFT, (1024 x 768) x 3 XGA, 4:3, F-number 1.49 - 1.94, Focal length 18.2mm - 29.2mm, 200W UHE E-TORL

Epson EB-825 Projector W/Educ Lamp Warranty:

With a category leading lamp life expectancy, low power consumption, and powerful 3,000 lumens brightness, the EB–825 is ideally suited for use in the modern classroom or office environment.

Powerful 3,000 lumens brightness
The Epson EB–825 is capable of producing a high–brightness Light Output of 3,000 lumens and a Colour Light Output of 3,000 lumens making it ideal for classroom use. With this powerful projector you don't have to dim the lights or close the windows in order to see a bright, clear image.

Long Lamp Life and Easy Maintenance
Lamp life for the EB–825 is an impressive 5,000 hours (estimated) in high brightness mode or an amazing 6,000 hours (estimated) in low brightness mode. We even back our lamps with a full 12 month, 750 hour lamp warranty giving you the peace of mind.

By the time you need to change the lamp in the EB-825, you may have changed up to 2.5 lamps if you had used a competitor's product from this category.

Maintaining the EB–825 is easy even when ceiling mounted. Changing the filter or lamp is a simple in–situ, end–user changeable operation meaning you don't require the additional expense of a visit from a service agent.

USB Display Function and USB Memory Slide Show
The EB–825 can display your presentation via a connection to a PC with a simple USB cable. You can also create and display images directly from a USB memory device, making it possible to give presentations without the need for a PC.

Network Functionality
With the EB–825, monitoring and operation can be carried out from a remote PC via network connection. System Administrators can turn the projector off, switch between sources, as well as control and monitor lamp and temperature conditions. Using this feature you can be sure that all projectors are operating correctly and be certain that all units are turned off at the end of the day and in the process, save time, money and reduce drain on the environment.

Direct Connect to ELP–DC06
Further enhancing suitability to the modern classroom is the ability for the EB–825 to connect directly to the Epson ELP–DC06 document camera / visualiser. These Epson products feature unique technology enabling them to connect via USB and provide full operation without the need for a PC.

Wireless Connectivity
With the addition of the ELPAP03 Wireless LAN Unit, the EB–825 becomes a part of your 802.11a/b/g wireless network. For incredibly easy peer–to–peer wireless connection on the fly without the need for additional software, add the ELPAP05 Easy MP quick wireless connection USB key.

Short summary description Epson EB-825 Projector W/Educ Lamp Warranty:

Epson EB-825 Projector W/Educ Lamp Warranty, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 0.83 - 8.54 m

Long summary description Epson EB-825 Projector W/Educ Lamp Warranty:

Epson EB-825 Projector W/Educ Lamp Warranty. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Throw ratio: 1.38 - 2.24:1. Serial interface type: RS-232. Noise level: 28 dB, Country of origin: China

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.