Epson logo

Epson Discproducer™ PP-100N Security

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64837
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Discproducer™ PP-100N Security:

Discproducer PP-100N Security

Epson Discproducer™ PP-100N Security:

The Epson Discproducer PP-100N Security is the ideal solution if you need to burn highly confidential data onto CD/DVD media on a regular basis.

Short summary description Epson Discproducer™ PP-100N Security:

Epson Discproducer™ PP-100N Security, 1440 x 720 DPI, 1440 x 1440 DPI, 377 x 514 x 348 mm, 25 kg, 525 mm, 720 mm

Long summary description Epson Discproducer™ PP-100N Security:

Epson Discproducer™ PP-100N Security. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. Dimensions (WxDxH): 377 x 514 x 348 mm, Weight: 25 kg, Package width: 525 mm. Compatible operating systems: Windows 7, Windows 8 (32/64 bit), Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit),.... Power consumption (economy mode): 85 W, Power consumption (standby): 55 W. Products per pallet: 6 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.