location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ERC37B Ribbon Cartridge for M-780, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson ERC37B Ribbon Cartridge for M-780, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C43S015455
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548056472106 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:43:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson ERC37B Ribbon Cartridge for M-780, black :
The long product name of Epson ERC37B Ribbon Cartridge for M-780, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ribbon Cartridge for M-780, black
More>>>
Short summary description Epson ERC37B Ribbon Cartridge for M-780, black:
This short summary of the Epson ERC37B Ribbon Cartridge for M-780, black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ERC37B Ribbon Cartridge for M-780, black, M-780, Black, China, 100 mm, 140 mm, 30 mm

Long summary description Epson ERC37B Ribbon Cartridge for M-780, black:
This is an auto-generated long summary of Epson ERC37B Ribbon Cartridge for M-780, black based on the first three specs of the first five spec groups.

Epson ERC37B Ribbon Cartridge for M-780, black. Compatibility: M-780, Product colour: Black, Country of origin: China. Package width: 100 mm, Package depth: 140 mm, Package height: 30 mm. Products per pallet: 1920 pc(s), Pallet gross width: 120 cm, Pallet gross height: 100 cm

Performance
Product colour
Black
Country of origin
China
Compatibility *
M-780
Packaging data
Package width
100 mm
Package depth
140 mm
Package height
30 mm
Quantity per pack
1 pc(s)
Logistics data
Products per pallet
1920 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
480 pc(s)
Products per pallet layer (UK)
480 pc(s)
Products per pallet (UK)
1920 pc(s)
Pallet length (UK)
65.4 cm
Brand Image Product code Product Stock Price from
Epson ERC35B Ribbon Cartridge for M-875, black Epson ERC35B Ribbon Cartridge for M-875, black
(show image)
C43S015453 Epson ERC35B Ribbon Cartridge for M-875, black 0.00
(excl. VAT)
0 (incl. VAT)