location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Husky Singlepack Vivid Magenta T096340

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Husky
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Vivid Magenta T096340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T09634030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Husky Singlepack Vivid Magenta T096340
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Excellent colour stability
  • - Exceptional lightfastness
  • - Improved colour gradations
  • - Improved gradient characteristics
  • - Excellent black and white image quality with three levels of black
Long product name Epson Husky Singlepack Vivid Magenta T096340 :
The long product name of Epson Husky Singlepack Vivid Magenta T096340. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta, 11.4 ml, UltraChrome K3, AM
More>>>
Epson Husky Singlepack Vivid Magenta T096340:
The official description of Epson Husky Singlepack Vivid Magenta T096340 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson UltraChrome™ K3 Ink with Vivid Magenta

Epson UltraChrome K3 inks are well known for their wide gamut and accurate colour
rendition with virtually no colour twist. Now, with the addition of newly formulated vivid
magenta and vivid light magenta inks, they offer an even wider colour gamut with a
dramatically improved range of expression.

Short summary description Epson Husky Singlepack Vivid Magenta T096340:
This short summary of the Epson Husky Singlepack Vivid Magenta T096340 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Husky Singlepack Vivid Magenta T096340, Magenta, Pigment-based ink, 11.4 ml, 1 pc(s)

Long summary description Epson Husky Singlepack Vivid Magenta T096340:
This is an auto-generated long summary of Epson Husky Singlepack Vivid Magenta T096340 based on the first three specs of the first five spec groups.

Epson Husky Singlepack Vivid Magenta T096340. Colour ink type: Pigment-based ink, Colour ink volume: 11.4 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo R2880 + X-Rite i1 Display Epson Stylus Photo R2880
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
11.4 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Epson
Features
Country of origin
Japan
Weight & dimensions
Package width
112 mm
Package depth
142 mm
Package height
30 mm
Package weight
55 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
169 cm
Products per pallet
2640 pc(s)
Products per pallet (UK)
3344 pc(s)
Minimum order quantity
8 pc(s)