location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Flippers PicturePack T5844

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flippers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PicturePack T5844
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T58444030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Flippers PicturePack T5844
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Flippers PicturePack T5844 :
The long product name of Epson Flippers PicturePack T5844. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PicturePack T5844
More>>>
Epson Flippers PicturePack T5844:
The official description of Epson Flippers PicturePack T5844 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Original ink cartridges are optimally suited to your printer. These highly reliable cartridges guarantee long printout life and trouble-free printing for many years to come.

Short summary description Epson Flippers PicturePack T5844:
This short summary of the Epson Flippers PicturePack T5844 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Flippers PicturePack T5844, Black, Cyan, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson Flippers PicturePack T5844:
This is an auto-generated long summary of Epson Flippers PicturePack T5844 based on the first three specs of the first five spec groups.

Epson Flippers PicturePack T5844. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
Country of origin
China
Weight & dimensions
Package width
192 mm
Package depth
142 mm
Package height
45 mm
Package weight
335 g
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Logistics data
Pallet gross height
165 cm
Products per pallet
1980 pc(s)
Master (outer) case width
202 mm
Master (outer) case length
365 mm
Master (outer) case height
150 mm
Products per master (outer) case
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
165 cm
Products per pallet (UK)
2508 pc(s)
Products per pallet layer
96 pc(s)
Products per pallet layer (UK)
120 pc(s)
Minimum order quantity
8 pc(s)