location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-L90LF (662)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C412662
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946548913
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2022 10:35:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reliable labelling: Improves order accuracy
  • - Media flexibility: Uses standard and NCR paper
  • - Saves paper: Auto top margin reduction
  • - Reduces bills: Power-efficient
  • - Easy installation: Three mounting positions
Long product name Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer :
The long product name of Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Line, 170mm/sec, 203 x 203DPI, USB 2.0 TypeB, 52dB
More>>>
Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer:
The official description of Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This thermal POS printer produces quality labels and receipts with ease.

A thermal receipt printer from Europe's number one POS printer manufacturer1, the TM-L90 Liner-free is compatible with liner-free adhesive media. It enables businesses to print adhesive-backed receipts, providing a reliable method for labelling customers' food and drink orders to ensure they are correct.

Uses standard and adhesive-backed paper
Users can position the printer in the most convenient spot, thanks to a choice of vertical, horizontal or wall-mounted (using optional bracket) installation. It comes with a built-in USB interface in addition to the serial interface.

Short summary description Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer:
This short summary of the Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90LF (662), Direct thermal, POS printer, 203 x 203 DPI, 90 mm/sec, 170 mm/sec, ANK

Long summary description Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of Epson TM-L90LF (662) 203 x 203 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-L90LF (662). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 10.2 cm, Supported paper width: 39.5 - 79.5 mm. Connectivity technology: Wired, USB connector: USB Type-B, Standard interfaces: USB 2.0. Sound pressure level (printing): 52 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1 million cuts. Product colour: Grey

Printing
Colour
No
Maximum resolution
203 x 203 DPI
Print speed
90 mm/sec
Print speed (receipt)
170 mm/sec
Character sets
ANK
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
10.2 cm
Supported paper width
39.5 - 79.5 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-B
Connectivity technology *
Wired
Standard interfaces
USB 2.0
Features
Sound pressure level (printing)
52 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
1 million cuts
Print head life
75 km
Country of origin
China
Mounting position
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Paper End Sensor, Cover Open Sensor
Safety
TÜV
Certification
VCCI-Class A, CE
Design
Product colour *
Grey
Power
AC input voltage
24 V
Power consumption
1800 mA
Power consumption (standby)
100 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
192 mm
Package depth
250 mm
Package height
235 mm
Package weight
2.58 kg
Print technology
Column capacity
48/64
Logistics data
Products per pallet
112 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
179.5 cm
Products per pallet (UK)
168 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
179.5 cm
Technical details
Changeable interface
Yes
Lifetime
10000000 lines
Other features
Buffer size
4 KB
Electromagnetic compatibility
VCCI class A, CE marking
Mean cycles between failures (MCBF)
35000000
Print head life
75 km - 75.000.000 Impulse