Kensington logo

Kensington CV2000V USB-C™ HD VGA Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194055
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Kensington CV2000V USB-C™ HD VGA Adapter:
  • - Full 1080p HD resolution from your laptop to a monitor, TV or projector (host device must support DisplayPort™ Alt Mode over USB-C)
  • - Extend or mirror modes
  • - Thunderbolt™ 3 compatible
  • - Plug & Play installation
  • - Premium construction so your laptop and display remain safe
  • - User-upgradeable firmware for Windows assures up-to-date compatibility. (Your firmware is up to date.)
Warranty:
2 years
Long product name Kensington CV2000V USB-C™ HD VGA Adapter:

CV2000V USB-C™ HD VGA Adapter

Kensington CV2000V USB-C™ HD VGA Adapter:

A professional-level video adapter that allows you to extend your display to 1080p Full HD from your USB-C port. The adapter is ideal for desktop productivity expansion, or connecting to the video equipment in a conference room for a presentation. The adapter offers extend mode or mirror mode and is also compatible with Thunderbolt™ 3 ports.

Full 1080p HD resolution from your laptop to a monitor, TV or projector (host device must support DisplayPort™ Alt Mode over USB-C)
Extend or mirror modes
Thunderbolt™ 3 compatible
Plug & Play installation
Premium construction so your laptop and display remain safe
User-upgradeable firmware for Windows assures up-to-date compatibility. (Your firmware is up to date.)
Compatible with Windows® 10, 8.1; Mac OS® X 10.10 or later; ChromeOS®

Short summary description Kensington CV2000V USB-C™ HD VGA Adapter:

Kensington CV2000V USB-C™ HD VGA Adapter, USB Type-C, DisplayPort output, 1920 x 1200 pixels

Long summary description Kensington CV2000V USB-C™ HD VGA Adapter:

Kensington CV2000V USB-C™ HD VGA Adapter. USB connector type: USB Type-C, USB connector gender: Male, Maximum resolution: 1920 x 1200 pixels. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: ChromeOS

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.