location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38231WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896382317 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:14
The date of the most recent change of this product data-sheet in Icecat.
Kensington K38231WW user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best for: USB-C Laptops & Ultrabooks that support Power Delivery and Monitors that support up to 4K
  • - Connection technology: USB-C Alt Mode
  • - USB-C Power Delivery: Supports USB-C PD 2.0 (60W of laptop charging)
  • - Compatibility: ChromeOS 44 or above, macOS 10.10 or above, Windows 7 or above
  • - No of monitors supported: 2
  • - Video ports: 1 x HDMI v2.0 and 1 x DisplayPort v1.2
  • - Resolution: Single monitor: 4096 x 2160 @ 60Hz and Dual monitors: 4096 x 2160 @ 30Hz
  • - Plug & Play installation without need for drivers or downloads (macOS and Windows 7 require a one-time driver download)
  • - System requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C, as well as Multi-Stream Transport (MST) for multi-monitor support. Mac and Chrome do not support dual displays via MST today
Warranty: 3 years
Long product name Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS :
The long product name of Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS
More>>>
Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS:
The official description of Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let the leader in professional desktop performance make your transition to USB-C connectivity as smooth as possible with the SD4600 USB-C Universal Dock with Power Delivery. The dock works with Windows®, Mac OS® and Chrome OS® devices, allowing you to plug in a single cable that delivers 4K video, charges your laptop and offers high-speed data transfer. Plus, you get instant access to all your peripheral desktop accessories. Zero Footprint mounting makes it ideal for workstations with limited space (mount sold separately) and it’s Thunderbolt™ 3 compatible.

Best For: USB-C Laptops & Ultrabooks that support Power Delivery and Monitors that support up to Single 4K or Dual 1080p
Warranty: 3 Years
Samsung DeX support is available on Kensington’s USB-C docking stations [SD1500*, SD1600P, SD2000P and SD4800P**]. Samsung models supported (S8, S8+, Note 8, S9, S9+, Note 9, S10, S10+) must be running Android OS 9 or later and Samsung OS One UI 1.0 or later. Please note that Samsung DeX only supports one external display at HD+ (1600 × 900), FHD (1920 x 1080) or WQHD (2560 x 1440) with an aspect ratio of 16:9. *charging is not supported on this model **only a single display is supported on this model
Connection Technology: USB-C Alt Mode
USB-C Power Delivery: Supports USB-C PD 2.0 (60W of laptop charging)
Compatibility: Chrome OS 44 or above, macOS 10.10 or above, Windows 7 or above
No of monitors supported: 2
Video Ports: 1 x HDMI v2.0 and 1 x DisplayPort v1.2
Resolution: Single monitor: 4096 x 2160 @ 30Hz and Dual monitors: 1920 x 1080 @ 60Hz (macOS and Chrome OS devices only support a single display)
Plug & Play installation without need for drivers or downloads (macOS and Windows 7 require a one-time driver download)
System Requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C, as well as Multi-Stream Transport (MST) for multi-monitor support. Mac and Chrome do not support dual displays via MST today.

Short summary description Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS:
This short summary of the Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 10,1000,100 Mbit/s, Black, 5 Gbit/s

Long summary description Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS:
This is an auto-generated long summary of Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS based on the first three specs of the first five spec groups.

Kensington SD4600P USB-C 5Gbps Dual 1080p Docking Station w/ 90W adapter – DP/HDMI - Windows/Chrome/macOS. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,1000,100 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: USB, Output current: 2.1 A. Other operating systems supported: ChromeOS

Enhance your productivity with Samsung DeX
Enhance your productivity with Samsung DeX

With support for Samsung DeX, Kensington’s USB-C docking stations allow you to do more by having a computer-like experience with your Samsung Galaxy, Note and Tab devices.

Plug & Play Installation
Plug & Play Installation

Simply plug in the dock and it will run automatically without the need for drivers or downloads (macOS and Windows 7 require a one-time driver download)

Zero Footprint Mounting
Zero Footprint Mounting

By purchasing the Kensington Dock Mount (K33959WW), you can quickly and easily mount the SD4600 to the back of a 75mm or 100mm VESA-compatible monitor, ideal for desktops that are too cluttered or have limited space

Kensington Security Slot™
Kensington Security Slot™

Allows you to easily attach a cable lock from the #1 brand in physical device security and prevent theft from your desktop

USB Accessory Expansion
USB Accessory Expansion

Three USB 3.1 Gen 1 ports (up to 5Gbps) and one USB-C port (5V/3A) allow you to connect a variety of peripherals like a mouse, keyboard or flash drive. One of the USB 3.1 ports on the front of the dock can be used as a 2.1A fast charging port for tablets and smartphones.

Gigabit Ethernet Port
Gigabit Ethernet Port

Provides a reliable wired connection to a network or the Internet

Thunderbolt™ 3 Compatible
Thunderbolt™ 3 Compatible

You can insert the USB-C cable from the dock into a Thunderbolt 3 device. (Does not support TB3 speeds, only USB 3.1 Gen 1 speeds up to 5Gbps)

Free Kensington DockWorks™ Software
Free Kensington DockWorks™ Software

Enables the best connection, performance and security from your Kensington dock.

USB-C™ Connectivity with 60W of Power
USB-C™ Connectivity with 60W of Power

A single cable allows you to plug in your Windows, macOS or ChromeOS laptop and have access to your entire desktop setup, including Power Delivery (PD 2.0) up to 60 watts, up to 4K video (1080p @ 60Hz for dual monitors) and USB 3.1 Gen 1 SuperSpeed data transfer (up to 5Gbps). Note: macOS and ChromeOS devices only support a single display.

Single 4K or Dual 1080p
Single 4K or Dual 1080p

Display content up to the clarity of Ultra HD with 4K/30Hz support for a single monitor, or dual 1080p/60Hz support for dual monitors via DisplayPort and HDMI ports for improved productivity. Note: macOS and ChromeOS devices only support a single display.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
Number of USB ports with PowerShare support
1
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
4K Ultra HD
Performance
Maximum digital resolution
4096 x 2160 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Plug and Play
Yes
Power
Power source type
USB
Output current
2.1 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
217 mm
Depth
95 mm
Height
26 mm
Weight
300 g
Other features
Compatible operating systems
Chrome OS 44 or above; macOS 10.10 or above; Windows 7 or above
USB ports quantity
4
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)