location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Mount - ELPMB47 Low EB-G7000/L1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H802010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614045
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000 :
The long product name of Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceiling Mount - ELPMB47 Low EB-G7000/L1000
More>>>
Short summary description Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000:
This short summary of the Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000, Ceiling, 75 kg, Silver, EB-L1750U EB-L1755U EB-L1500UH, 400 mm, 124 mm

Long summary description Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000:
This is an auto-generated long summary of Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000 based on the first three specs of the first five spec groups.

Epson Ceiling Mount - ELPMB47 Low EB-G7000/L1000. Mounting type: Ceiling, Maximum weight capacity: 75 kg, Product colour: Silver. Width: 400 mm, Height: 124 mm, Depth: 330 mm. Country of origin: China. Quantity per pack: 1 pc(s)

Performance
Mounting type *
Ceiling
Maximum weight capacity *
75 kg
Product colour *
Silver
Compatible products
EB-L1750U EB-L1755U EB-L1500UH
Weight & dimensions
Width
400 mm
Height
124 mm
Depth
330 mm
Weight & dimensions
Package width
220 mm
Package depth
490 mm
Package height
420 mm
Package weight
13.44 g
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
83024190
Country Distributor
Portugal 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)