location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FNC-0107TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FNC-0107TX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867200766 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:32:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Ethernet
  • - 200 Mbit/s
  • - Internal Chipset: Realtek
Long product name LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s :
The long product name of LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FNC-0107TX Fast Ethernet 10/100Mbps Adapter with Wake On Lan function
More>>>
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s:
The official description of LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Integrated Ethernet MAC, Physical chip and
- transceiver in one chip
- Compliant to 32-bit High Performance PCI Adapter
- Complies with the IEEE802.3u 100Base-TX and IEEE802.3 10Base-T standard
- Supports Full Duplex Flow Control (IEEE 802.3x)
- Provides diagnostic software and one LED to indicate network Link/activity
- Supports AMD magic packet and wake-on LAN support
- Supports smart remote boot ROM
- Supports Window 98SE/ME/2000/XP/Vista/Win 7

LevelOne FNC-0107TX Adapter is highly integrated and cost-effective single-chip Fast Ethernet Adapter that provides 32-bit performance, PCI bus master capability, and full compliance with IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow Control. It also support ACPI, PCI power management for modern operating systems that is capable of Operating System Directed Power Management (OSPM) to achieve the most efficient power management.

It also supports full-duplex operation, making possible 200Mbps of bandwidth at no additional cost. The Adaters support both 10Mbps and 100Mbps network speed, 100Base-TX operate on twisted pairs of Category 5 UTP and 10Base-T operate on Category 3, 4, 5 UTP. The Adapter use Auto-Negotiation
technology to detect the network speed. Extensive driver supports for including commonly used network operation system Win 98SE/ME/2000/XP/Vista/Win 7 are available.

Whatever your requirements are ease of installation, superior performance, or responsive support, FNC-0107TX is the superior choice.

Short summary description LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s:
This short summary of the LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FNC-0107TX, Internal, Wired, PCI, Ethernet, 200 Mbit/s

Long summary description LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s:
This is an auto-generated long summary of LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

LevelOne FNC-0107TX. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Ethernet
Network
Maximum data transfer rate *
200 Mbit/s
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Internal *
Yes
Chipset
Realtek
LED indicators
Yes
Certification
FCC Class B, CE, VCCI Class B
Power
Power consumption (typical)
1 W
System requirements
Compatible operating systems
Window 98SE/ME/2000/XP/Vista/Win 7
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Depth
130 mm
Height
65 mm
Weight
200 g
Other features
Compliance industry standards
IEEE 802.3, IEEE802.3u
Supported data transfer rates
10/20/100/200 Mbps
Networking features
Ethernet, Fast Ethernet
Ports quantity
1
Connector(s)
RJ45 STP
Link/Act LED
Yes
Brand Image Product code Product Stock Price from
LevelOne USB-0401 Gigabit USB Network Adapter LevelOne USB-0401 Gigabit USB Network Adapter
(show image)
USB-0401 USB-0401 Gigabit USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet USB Network Adapter LevelOne Fast Ethernet USB Network Adapter
(show image)
USB-0301 Fast Ethernet USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit USB Network Adapter, USB Hub LevelOne Gigabit USB Network Adapter, USB Hub
(show image)
USB-0502 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0109TX FNC-0109TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 8-Port SFP Module LevelOne 8-Port SFP Module
(show image)
MDU-2453M 8-Port SFP Module 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N300 Wireless USB Network Adapter LevelOne N300 Wireless USB Network Adapter
(show image)
WUA-0605 N300 Wireless USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano
(show image)
WUA-0614 Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC
(show image)
GNC-0111 Gigabit Fiber PCIe Network Card, Multi-Mode, SC 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber
(show image)
FNC-0104FX Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber
(show image)
FNC-0103FX Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)