location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Network Laserfax with printer LFF6080/INB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Laserfax with printer LFF6080/INB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFF6080/INB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3425160262681
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Network Laserfax with printer LFF6080/INB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour printing
  • - 600 x 600 DPI
  • - 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - 13 kg
Long product name Philips Network Laserfax with printer LFF6080/INB :
The long product name of Philips Network Laserfax with printer LFF6080/INB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserMFD 6080, 20ppm, 600 x 600 dpi, G3, GDI/PCL-6/PS3, USB 2.0, Fast Ethernet, WLAN
More>>>
Philips Network Laserfax with printer LFF6080/INB:
The official description of Philips Network Laserfax with printer LFF6080/INB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Philips Laser MFD 6080 combines several office routine jobs in one device - faxing, printing, scanning and copying with network connectivity. The laser technology saves up to 40% toner and the rco mode ensures efficiency.

Short summary description Philips Network Laserfax with printer LFF6080/INB:
This short summary of the Philips Network Laserfax with printer LFF6080/INB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Network Laserfax with printer LFF6080/INB, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, Grey, White

Long summary description Philips Network Laserfax with printer LFF6080/INB:
This is an auto-generated long summary of Philips Network Laserfax with printer LFF6080/INB based on the first three specs of the first five spec groups.

Philips Network Laserfax with printer LFF6080/INB. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan to
FTP, E-mail
Greyscale levels
64
Fax
Faxing *
Mono faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
125 pages
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Page description languages
GDI, PCL 6, PS3
Input & output capacity
Total input capacity *
250 sheets
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Design
Product colour *
Grey, White
Built-in display *
Yes
Power
Power consumption (average operating)
340 W
Power consumption (PowerSave)
13 W
Power consumption (standby)
17 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum RAM
192 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
412 mm
Depth
447 mm
Height
386 mm
Weight
13 kg
Packaging data
Package width
500 mm
Package depth
487 mm
Package height
554 mm
Package weight
16 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Warranty card
Yes
Other features
Fax polling
Yes
Power
340 W
Resizing
Yes
Interface
Y
Software CD
Yes
Package dimensions (WxDxH)
500 x 487 x 554 mm