location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartCharge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17154
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439171549
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:17:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone, MP3
  • - Charger type: Auto, Indoor
  • - Power source type: AC, Cigar lighter
  • - Black
  • - 12 V 5 W
Long product name Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor :
The long product name of Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Complete kit to power and charge your mobile devices at home, in the office or in your car
More>>>
Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor:
The official description of Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Car and wall power. 9 power tips. USB cable included. For mp3, iPod, iPhone and mobile phones. Light and compact design.

Short summary description Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor:
This short summary of the Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Trust SmartCharge, Auto, Indoor, AC, Cigar lighter, Black

Long summary description Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor:
This is an auto-generated long summary of Trust SmartCharge Mobile phone, MP3 Black AC, Cigar lighter Auto, Indoor based on the first three specs of the first five spec groups.

Trust SmartCharge. Charger type: Auto, Indoor, Power source type: AC, Cigar lighter, Charger compatibility: Mobile phone, MP3. Input voltage: 12 V. Product colour: Black

Performance
Charger compatibility *
Mobile phone, MP3
Power source type *
AC, Cigar lighter
Charger type *
Auto, Indoor
Compatibility
Nokia, Sony-Ericsson, LG, Samsung, Apple
Design
Product colour *
Black
Power
Input voltage
12 V
Maximum power
5 W
Packaging data
Package dimensions (WxDxH)
140 x 70 x 230 mm
Other features
Ready for iPod
Yes
Built-in battery
No