Walimex 16405 tripod 3 leg(s) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23241
Info modified on:
22 Apr 2022, 20:04:56
Bullet Points Walimex 16405 tripod 3 leg(s) Black:
  • - very sturdy and stable lamp tripod
  • - with air cushioning in every section for slow and secure lowering
  • - especially convenient: 5/8 spigot variably usable (on the top and side)
  • - adjusted as quick as a flash by means of quick-release lever
  • - high level of stability
  • - max. load capacity: approx. 7kg
  • - incl. convenient carrying bag
Long product name Walimex 16405 tripod 3 leg(s) Black:

Pro Light Stand AIR, 290cm

Short summary description Walimex 16405 tripod 3 leg(s) Black:

Walimex 16405, 3 leg(s), Black, 2.9 m, 2.1 kg

Long summary description Walimex 16405 tripod 3 leg(s) Black:

Walimex 16405. Maximum weight capacity: 7 kg, Number of legs: 3 leg(s). Height (max): 2.9 m, Weight: 2.1 kg. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.