location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 903XL High Yield Yellow Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
903XL High Yield Yellow Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6M11AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 792319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:07:27
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 903XL High Yield Yellow Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 903XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 903 ink cartridges work with: HP OfficeJet 6950
  • - 1 Yellow (~750 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Keep office printing simple. Easily install cartridges—replacing them is a snap. When cartridges are empty, conveniently recycle them with HP Planet Partners at no charge.[4]
  • - Ideal for busy entrepreneurs and small-business owners who want to make a professional impression and serve the bottom line.
  • - Depend on Original HP 903XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 903XL High Yield Yellow Original Ink Cartridge :
The long product name of HP 903XL High Yield Yellow Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

903XL High Yield Yellow Original Ink Cartridge
More>>>
HP 903XL High Yield Yellow Original Ink Cartridge:
The official description of HP 903XL High Yield Yellow Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for busy entrepreneurs and small-business owners who want to make a professional impression and serve the bottom line.

Get reliable performance and professional-quality colour and black text for the office. Original HP ink cartridges deliver striking documents, every time. Print affordably with low-priced individual cartridges and high-yield cartridge options.[1,2]

Short summary description HP 903XL High Yield Yellow Original Ink Cartridge:
This short summary of the HP 903XL High Yield Yellow Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 903XL High Yield Yellow Original Ink Cartridge, High (XL) Yield, Yellow, Pigment-based ink, 8.5 ml, 1 pc(s), 750 pages

Long summary description HP 903XL High Yield Yellow Original Ink Cartridge:
This is an auto-generated long summary of HP 903XL High Yield Yellow Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 903XL High Yield Yellow Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 750 pages, Colour ink volume: 8.5 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 903 ink cartridges work with: HP OfficeJet 6950
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
8.5 ml
Colour ink page yield *
750 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
T6M11AE
Country of origin
China, Malaysia
Operational conditions
Storage temperature (T-T)
5 - 45 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
106 mm
Depth
23 mm
Height
113.5 mm
Weight
27 g
Weight & dimensions
Package width
106 mm
Package depth
23 mm
Package height
113.5 mm
Package weight
41 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 889894728951; (BGX) 889894728968; (BGY) 889894728975
HP GTIN (EAN/UPC)
889894728951, 889894728968, 889894728975
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
3360 pc(s)
Master (outer) cases per pallet
56 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
183.86 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
2.93 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1040 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 903XL High Yield Yellow Original Ink Cartridge:
Disclaimer

[1] Based on cartridge yields for HP 903XL ink cartridges compared with HP 903 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] Based on cartridge yields for HP 907XL ink cartridges compared with HP 903 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[1] Based on cartridge yields for HP 903XL ink cartridges compared with HP 903 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] An HP printing system consists of HP printer, paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions of criteria applicable when printing system launched.