location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lens - ELPLL08 - Long throw - G7000/L1000 series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens - ELPLL08 - Long throw - G7000/L1000 series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004L08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343928275 show
Category:
Lenses used in projectors.
Projection Lenses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 10:09:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Lens - ELPLL08 - Long throw - G7000/L1000 series :
The long product name of Epson Lens - ELPLL08 - Long throw - G7000/L1000 series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens - ELPLL08 - Long throw - G7000/L1000 series
More>>>
Short summary description Epson Lens - ELPLL08 - Long throw - G7000/L1000 series:
This short summary of the Epson Lens - ELPLL08 - Long throw - G7000/L1000 series data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Lens - ELPLL08 - Long throw - G7000/L1000 series, 1.0 - 1.4, Black, Pro L1500 Pro L1505, Japan, 2.2 kg, 238 mm

Long summary description Epson Lens - ELPLL08 - Long throw - G7000/L1000 series:
This is an auto-generated long summary of Epson Lens - ELPLL08 - Long throw - G7000/L1000 series based on the first three specs of the first five spec groups.

Epson Lens - ELPLL08 - Long throw - G7000/L1000 series. Zoom ratio: 1.0 - 1.4, Product colour: Black, Compatibility: Pro L1500 Pro L1505. Weight: 2.2 kg, Package width: 238 mm, Package depth: 360 mm. Quantity per pack: 1 pc(s)

Features
Zoom ratio
1.0 - 1.4
Product colour
Black
Compatibility
Pro L1500 Pro L1505
Country of origin
Japan
Weight & dimensions
Weight
2.2 kg
Weight & dimensions
Package width
238 mm
Package depth
360 mm
Package height
230 mm
Package weight
2.8 g
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
90021100
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
Italia 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)