location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2417HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AHZR
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:19
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 19 W
Long product name DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" (1920 x 1080, LED, IPS), 16:9, 1000:1, 250 cd/m2, 8 ms (6 ms fast mode), 16.7 mil., 178°/178°, WLCD, 5 x USB 3.0, 2 x DisplayPort, 1 x Mini-DisplayPort, 1 x HDMI, 3200 g
More>>>
DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A seamless view and a flexible monitor arm
Comfort and performance blend seamlessly thanks to super thin borders and a flexible monitor arm for a more optimized and professional workspace.

- Seamless and precise: The World's first InfinityEdge Monitor has the World’s thinnest border on a 24” desktop monitor, at only 5.3 mm, creating an almost seamless multi-monitor view.
- Outstanding usability: Each monitor comes with a fully adjustable arm designed to increase usability and decrease clutter.
- Unmatched reliability: Get complete peace of mind with Dell’s Premium Panel Guarantee and Advanced Exchange Service.

A revolutionary viewing experience.
The Dell UltraSharp 24 InfinityEdge Monitor allows you to see the bigger picture, without boundaries. Perfect for industry professionals looking to get the most out of their desktop experience.

- Optimize your view: Feast your eyes on the thinnest borders to ever to grace all four sides of a monitor. Dell’s InfinityEdge borders, which include the bezel width and inactive black space, create an almost seamless viewing experience. With 5.3mm top, left, and right sides and a bottom border measuring only 8.3mm.
- A more accurate display: With our factory color calibration report, you’re guaranteed to see accurate colors with 99% sRGB color coverage at deltaE <2 right out of the box.
- Stunning at every angle: Colors remain consistent across an ultrawide viewing angle, guaranteeing a dazzling display no matter how you view it.

A more efficient and professional looking workspace
Maximize your workspace in style with a fully adjustable arm designed to position your monitor any way you like it.

- A clearer view: Free up desk space directly in front of your screen with a panel design that virtually floats above your desk.
- A more appealing solution: Eliminate cable clutter with the integrated cable management system. A unique and efficient way to keep your work space neat. And with matching ID between arm and monitor, you’re workspace has never looked better or more professional.
- Fully adjustable: Enjoy greater viewing flexibility and comfort with versatile adjustability options on the single monitor arm.

Short summary description DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2417HA, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL UltraSharp U2417HA. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
SmartResponse
6 ms
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
Audio output
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Pivot angle
0 - 180°
Swivelling
Yes
Swivel angle range
0 - 90°
Tilt adjustment
Yes
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
68 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
16.93 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.6 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
3048 - 12192 m
Weight & dimensions
Width (with stand)
537.6 mm
Depth (with stand)
408.3 mm
Height (with stand)
497.7 mm
Weight (with stand)
5.9 kg
Width (without stand)
537.6 mm
Depth (without stand)
46.1 mm
Height (without stand)
314.3 mm
Weight (without stand)
3.2 kg
Packaging data
Package weight
8.2 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
On/off switch
Yes
Certification
TCO, RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:28:38
Uk has collected 2 expert reviews for DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Disclaimer DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
Disclaimer

Actual configuration might differ from illustration