location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch Wet and dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5070/48
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Apr 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AquaTouch Wet and dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin Protection System
  • - Aquatec Wet & Dry
  • - ComfortCut Blade System
  • - 5 direction Flex Heads
  • - 40 minutes of cordless shaving
  • - 1 hour charging time
  • - LED display
  • - Built to last
  • - SmartClick precision trimmer
Long product name Philips AquaTouch Wet and dry electric shaver :
The long product name of Philips AquaTouch Wet and dry electric shaver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9 W, 40 min / 1 h, NiMH, 5-direction
More>>>
Philips AquaTouch Wet and dry electric shaver:
The official description of Philips AquaTouch Wet and dry electric shaver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AquaTouch shaver protects your skin while you enjoy a refreshing shave. Our ComfortCut Blade System with rounded profile heads glides smoothly across, and they're designed to protect your skin.

Short summary description Philips AquaTouch Wet and dry electric shaver:
This short summary of the Philips AquaTouch Wet and dry electric shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AquaTouch Wet and dry electric shaver, Rotation shaver, Blue, Charcoal, SH50, 2 year(s), AC/Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips AquaTouch Wet and dry electric shaver:
This is an auto-generated long summary of Philips AquaTouch Wet and dry electric shaver based on the first three specs of the first five spec groups.

Philips AquaTouch Wet and dry electric shaver. Shaver system: Rotation shaver, Product colour: Blue, Charcoal, Shaving head replacement(s) model: SH50. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 40 min. Attachment combs: Nose

Rounded profile of heads designed to protect skin

Shave closely without nicks and cuts. Our ComfortCut Blade System with rounded head profile glides smoothly across, while protecting your skin.

Rounded edges move smoothly over skin for a protective shave
Rounded edges move smoothly over skin for a protective shave

Get a comfortable shave, wet or dry. Our ComfortCut blades with rounded profile heads glide smoothly across your skin while protecting it from nicks and cuts.

40 minutes of cordless shaving
40 minutes of cordless shaving

You'll have 40+ minutes of running time – that's about 13 shaves – on a one-hour charge. This shaver only operates in cordless mode.

1 hour charging time
1 hour charging time

Shave for longer with every charge, thanks to our powerful energy-efficient, long-lasting battery. Do a quick charge for 5 minutes and you'll have enough power for one shave.

Get a comfortable dry or refreshing wet shave with Aquatec
Get a comfortable dry or refreshing wet shave with Aquatec

Choose how you prefer to shave. With the Aquatec Wet & Dry seal, you can opt for a quick yet comfortable dry shave. Or you can shave wet – with gel or foam – even under the shower.

Heads flex in 5 directions for a fast, close shave
Heads flex in 5 directions for a fast, close shave

5 direction Flex Heads with 5 independent movements ensure close skin contact for a fast and close shave even on the neck and jaw line.

2 year guarantee, worldwide voltage and replaceable blades
2 year guarantee, worldwide voltage and replaceable blades

All of our shavers come with a 2 year worldwide guarantee and can adapt to any voltage. The long-lasting blades only need to be replaced after 2 years.

Click-on trimmer for perfect moustache and sideburn trimming
Click-on trimmer for perfect moustache and sideburn trimming

Click on our skin-friendly precision trimmer to finish your look. It's ideal for maintaining your moustache and trimming your sideburns.

1 level battery and travel lock indicators
1 level battery and travel lock indicators

The intuitive display shows relevant information, enabling you to get the best performance out of your shaver: - 1 level Battery Indicator - Battery Low Indicator - Travel Lock Indicator

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Blue, Charcoal
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Battery level indicator
Yes
Travel lock indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time
40 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Cordless
Yes
Packaging content
Protection cap
Yes
Attachment combs
Nose
Other features
Battery LED indicator
Yes
Battery
Rechargeable battery
Yes