DELL logo

DELL OptiPlex 3060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
534169
Info modified on:
14 Mar 2024, 17:27:19
Warranty:
1 Year Basic NBD
Long product name DELL OptiPlex 3060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Intel Core i5-8500T (9M Cache, up to 3.50 GHz), 4GB DDR4 2666Hz, 500GB HDD, Intel UHD Graphics 630, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit

DELL OptiPlex 3060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.

The desktop reimagined
OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Designed to tackle the workday
Compact without compromise: With full-power features in a space-saving design, more workers choose the OptiPlex micro than ever before. The micro takes up less surface area while still maintaining all the reliability you've come to expect.

Mount it and forget it: With exclusive custom mounting options, including the VESA mount or the OptiPlex Micro All-in-One Stand, the micro adapts to your unique environment, giving you the freedom to work how you want.

Engineered to excel
Power is a priority: With 8th generation Intel® Processors, every task is a breeze.

Smooth sailing: With support for up to 32GB of the latest 2666MHz DDR4 memory, you can expect smoother performance than ever before.

Stronger signal: Improve wireless performance with the latest 802.11ac Wave 2 Wi-Fi. Stay connected at a greater distance from your router and deliver top Wi-Fi speeds for faster streaming.

Seamless connectivity: Work confidently with smooth connectivity thanks to plenty of port options, including DisplayPort, HDMI, VGA or serial port.

Secure
Because security starts with best-in class hardware, the OptiPlex micro features TPM 2.0 and a chassis intrusion switch. Add custom cable covers and a security lock to protect your investment. Plus, Dell Data Security offers comprehensive threat protection from end-to-end, so you can focus more on your work and spend less time worrying about your system.

Manageable
The Dell Client Command Suite automates and streamlines system deployment, configuration, monitoring and updates and is free on all Dell commercial PCs.

Reliable
Your system will withstand real world conditions thanks to a durable, built-to-last chassis that’s undergone MIL-STD 810G testing. A simple removable side panel allows for quick system access to easily upgrade and replace components like storage and memory, making your PC viable for years to come.

Short summary description DELL OptiPlex 3060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3060, 2.1 GHz, Intel® Core™ i5, i5-8500T, 4 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3060. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL OptiPlex 3060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black GTKGH:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.