location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color 556dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color 556dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W46A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184107061 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 519198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 14:05:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Mar 2024
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color 556dn
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
  • - Up to 75 ppm (black) and 75 ppm (colour)
  • - Up to 1200 x 1200 optimised dpi black (when printing from a computer on HP ColorLok paper, HP Premium Inkjet Presentation Paper Matte, and HP Inkjet Brochure Paper Matte and 600 x 600 input dpi)
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP PageWide Enterprise Color 556dn :
The long product name of HP PageWide Enterprise Color 556dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Enterprise Color 556dn
More>>>
HP PageWide Enterprise Color 556dn:
The official description of HP PageWide Enterprise Color 556dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate value for today’s enterprise – HP PageWide Technology delivers the fastest speeds[1] and deepest security[2] for the lowest total cost of ownership in its class.[3] Count on productivity and unparalleled multi-level security.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide Enterprise Color 556dn:
This short summary of the HP PageWide Enterprise Color 556dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color 556dn, Colour, 2400 x 1200 DPI, 4, A4, 80000 pages per month, 50 ppm

Long summary description HP PageWide Enterprise Color 556dn:
This is an auto-generated long summary of HP PageWide Enterprise Color 556dn based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color 556dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm. Duplex printing. Display: CGD, Product colour: Grey, White

Professional colour, breakthrough total cost

Results you expect and lasting value – breakthrough total cost of ownership, the lowest in its class.[3]
Print professional-quality colour on a variety of papers – perfect for office use.
Print up to 2.5x more pages[4] and replace less often than standard cartridges[5] with high-yield options.
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[6]

Enterprise productivity at unmatched speeds[1]

Wait less and do more with best-in-class speeds – as fast as 75 ppm in colour and black-and-white.[1]
Grab the documents you need and go. This device prints first pages in as fast as 7.1 seconds.[7]
Optional NFC touch-to-print and encrypted wireless direct help keep mobile printing easy and protected.[8,9]
Equip employees to breeze through tasks with the adjustable 10.9 cm (4.3-inch) colour touchscreen.

Unparalleled fleet security and management[2]

Embedded features detect security threats and heal your printer, protecting it from boot up to shutdown.[10]
Help protect data on the printer and in transit, using more than 100 embedded security features.[10]
Help build business efficiency with HP Web Jetadmin,[11] plus deploy over HP and 175 third-party solutions.
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[12]

Proven technology. Outstanding energy efficiency.

Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Print up to 16,000 colour pages and up to 20,000 black-and-white pages – and go longer between replacements.[4]
Conserve with HP PageWide Technology – designed to use less energy than any printer in its class.[13]
Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class print speeds

[1]

Fleet management, networking, and security features

Install, configure, troubleshoot, and upgrade your HP LaserJet printers on your schedule, thanks to HP's comprehensive suite of administrative tools.

Professional-quality colour and black text for office use

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

Optional 2,050-page paper capacity

Save time by refilling paper less often with an optional paper input tray.

Low cost, affordable printing

Print what you need affordably using low cost Original HP ink cartridges [3]

Fast FPOT from ready – as fast as 7.1 seconds

This printer wakes up fast and prints your first page as quickly as 7.1 seconds. [7]

Less energy use than in-class lasers

This efficient printer is designed for exceptionally low energy consumption [5]

Touch-to-print/encrypted wireless direct printing

Enable touch-to-print convenience from mobile devices. [8,9]

100+ embedded security features, encrypted hard drive

Advanced security [10]

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

HP Sure Start, intrusion detection, and whitelisting
HP Sure Start, intrusion detection, and whitelisting

Rest assured that your fleet is covered, with award-winning HP Imaging and Printing Security Center.

Adjustable 10.9 cm (4.3-inch) colour touchscreen
Adjustable 10.9 cm (4.3-inch) colour touchscreen

Manage jobs directly at the MFP, using the HP colour touchscreen.

Features
Recommended duty cycle
2000 - 7500 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Fixed head
Yes
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
75 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
7.1 s
Time to first page (colour, normal)
7.3 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
5
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
2050 sheets
Maximum output capacity
300 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
201.6 x 347.1 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L, Hagaki card
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1280 MB
Maximum internal memory
3328 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Business
Product colour *
Grey, White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Design
Touchscreen
Yes
Control type
Touch
Country of origin
China
Certification
CISPR 22:2008 Class A; EN 55022:2010 Class A; FCC CFR 47 Part 15; ICES-003, Issue 5; EN 55024:2010; EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; Other EMC approvals as required by individual countries
Power
Power consumption (printing) *
52 W
Power consumption (off)
0.3 W
Power consumption (ready)
12 W
Power consumption (PowerSave)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
1.123 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Packaging content
Quick installation guide
Yes
Brand-specific features
HP dynamic security
Yes
HP GTIN (EAN/UPC) with options
(ABT) 725184107108; (ABY) 725184107115; (ACQ) 725184107122; (B13) 889894018199; (B19) 725184107092; (BAZ) 725184107139
HP GTIN (EAN/UPC)
725184107108, 725184107115, 725184107122, 889894018199, 725184107092, 725184107139
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
CD-ROM or DVD drive, or Internet connection; dedicated USB or network connection or Wireless connection; 200 MB available hard disk space;
Windows operating systems supported
Windows XP Home, Windows XP, Windows Vista x64, Windows 10, Windows 8, Windows 10 x64, Windows 7, Windows Vista, Windows 8.1, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
Linux, iOS, Android
Operational conditions
Recommended humidity operating range
20 - 60%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Weight & dimensions
Width
530 mm
Depth
463 mm
Height
457 mm
Weight
22.2 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
AC
Package width
603 mm
Package depth
565 mm
Package height
553 mm
Package weight
27.5 kg
Logistics data
Harmonized System (HS) code
8443310000
Other features
Print technology
Inkjet
Number of print heads
1
Acoustic pressure emissions bystander (ready)
17 dB
Acoustic power emissions (ready)
35 dB
Number of users
15 user(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP PageWide Enterprise Color 556dn:
Disclaimer

[1] Comparison of Enterprise devices based on manufacturers’ published specifications of fastest available colour mode of colour business A4 MFPs €1,000–€3,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[2] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims.
[3] Total cost of ownership Enterprise comparison based on 150,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, and long-life consumables of all colour business A4 printers €500–€1,249 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at hp.com/go/pagewideclaims and hp.com/go/learnaboutsupplies.
[4] Yield based on ISO 24711 cartridge yields for HP 981Y Extra High Yield Original PageWide Cartridges, which are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 981Y Extra High Yield Original PageWide Cartridges compared with HP 981 series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[5] Based on ISO 24711 cartridge yields for HP 981 series High Yield Original PageWide Cartridges compared with HP 981 series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[6] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class colour laser printers and A4 MFPs €1,000–€3,000 as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/pagewideclaims.
[7] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims.
[8] Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device must support Near Field Communication (NFC)-enabled printing. For more information, see http://www.hp.com/go/businessmobileprinting.
[9] Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device needs to be connected directly to the Wi-Fi® network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see http://www.hp.com/go/businessmobileprinting.
[10] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity.
[11] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin.
[12] Based on HP internal research on competitor offerings (Device Security Comparison January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager.
[13] Energy claim for Enterprise devices based on TEC data reported on energystar.gov. Data normalised to determine energy efficiency of majority of in-class colour laser MFPs €1,000–€3,000 and colour laser printers €500–€1,249 as of November 2015; market share as reported by IDC as of Q3 2015. Subject to device settings. Learn more at hp.com/go/pagewideclaims.

[1] Comparison of Enterprise devices based on manufacturers’ published specifications of fastest available colour mode of colour business A4 MFPs €1,000–€3,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds.
[3] Total cost of ownership Enterprise comparison based on 150,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, and long-life consumables of all colour business A4 printers €500–€1,249 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at hp.com/go/pagewideclaims and hp.com/go/learnaboutsupplies.
[7] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims.
[8] Touch-to-print capability is standard on the HP PageWide Enterprise Color 556xh only. Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory for HP PageWide Enterprise Color 556dn. Mobile device must support Near Field Communication (NFC)-enabled printing. For more information, see http://www.hp.com/go/businessmobileprinting.
[9] Wireless direct capability is standard on the HP PageWide Enterprise Color 556xh only. Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory for the HP PageWide Enterprise Color 556dn. Mobile device needs to be connected directly to the Wi-Fi® network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see http://www.hp.com/go/businessmobileprinting.
[10] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity.
[13] Energy claim for Enterprise devices based on TEC data, reported on energystar.gov, that is normalised for majority of in-class colour laser MFPs €1,000–€3,000 and colour laser printers €500–€1,249 as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at http://www.hp.com/go/pagewideclaims.

Technical specification disclaimers
ISO speeds measured using ISO/IEC 24734. Excludes first page or first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
May require a firmware upgrade to be compatible, download at http://www.hp.com/go/support.
All HP media listed as compatible with the printer in the HP Designjet Printing Supplies Compatibility Guide, regardless of weight, may be used.
Not all "Compatible Operating Systems" are supported with inbox software. Full solution software available only for Windows 7 and newer. Legacy Windows Operating Systems (Vista and equivalent servers) get print and scan drivers only. Windows RT OS for Tablets (32-bit/64-bit) uses a simplified HP print driver built into the RT OS. UNIX modelscripts are available on http://www.hp.com (modelscripts are printer drivers for UNIX operating systems). Linux systems use in-OS HPLIP software. HP Software for Mac is no longer included on the CD, but can be downloaded from http://www.hp.com. The Mac printer drivers are installed for Mac operating systems.
For HP PageWide enterprise-class devices default power consumption during sleep device settings may vary by region. Settings may be changed by the user. Actual power consumption varies based on power settings selected, pages printed, and other factors.
Average colour composite (cyan/magenta/yellow) pages and black yields based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
With ink installed, no media.