location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
452dwt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2Z52B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899434642 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:15:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on exceptional value and the results businesses need – print professional-quality colour documents for the lowest total cost of ownership in its class.[2]
  • - Keep productivity on track with best-in-class speeds[1] and fast printing from sleep mode. Documents are ready fast, so there’s less waiting.
  • - Minimise interruptions and downtime with efficient, reliable performance. Conserve resources and use less energy than laser printers,[4] with HP PageWide Technology designed for today’s busy office.
  • - Help protect your fleet, data, and documents with best-in-class security[3] and fleet management features. Help secure important information and get the tools you need to work efficiently and confidently.
Warranty: One-year, on-site warranty, service and support; One-year technical phone support, chat and email
Long product name HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi :
The long product name of HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PageWide Pro 452dwt Printer and Tray, Inkjet, 40ppm, A4, 1200MHz, 512MB, 2"
More>>>
HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
The official description of HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate value and speed – HP PageWide Pro delivers the lowest total cost of ownership and fastest speeds in its class.[1,2] Get professional-quality colour plus best-in-class security features and energy efficiency.[3,4]

Short summary description HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This short summary of the HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 452dwt, Colour, 2400 x 1200 DPI, 4, A4, 50000 pages per month, 40 ppm

Long summary description HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP PageWide Pro 452dwt. Colour, Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm. Duplex printing. Wi-Fi. Product colour: Black, White

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[11]

2-sided printing
2-sided printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[11]

Professional colour, breakthrough total cost

Results you expect and lasting value – breakthrough total cost of ownership, the lowest in its class.[2]
Print professional-quality colour on a variety of papers – perfect for office use.
Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.[5]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[6]

The fastest printer in its class[1]

Wait less, do more with best-in-class speeds – as fast as 55 ppm in colour and black-and-white.[1]
Grab pages and go – without waiting. This device wakes up and prints fastest in its class.[7]
Print directly from your mobile device to your Wi-Fi Direct® printer – without accessing the company network.[8]

Proven technology. Superior energy efficiency.[4]

Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology – designed to use less energy than any printer in its class.[4]
Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security[3] and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.[9]
Help keep your printer secure – from boot up to shutdown – with secure boot and secure code integrity validation.

Features
Separate cartridges
Yes
Duplex printing *
Yes
Page description languages *
PCL 6, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
4
HP segment
Small medium business
Printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
6.5 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total number of input trays *
3
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
3
Maximum output capacity
300 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Colour display
No
Display diagonal
5.08 cm (2")
Power
Power consumption (printing) *
70 W
Power consumption (off)
0.2 W
Power consumption (standby)
4.5 W
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
539 mm
Weight
21.5 kg
Packaging data
Package width
696 mm
Package depth
600 mm
Package height
495 mm
Package weight
26.5 kg
Technical details
Compliance certificates
REACH, RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:13:59
Uk has collected 9 expert reviews for HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-02 01:13:58
Lasers should be very afraid of the big, bad PageWide Pro 452dw. This colour inkjet looks ideal for busy workgroups since it offers an amazing 55ppm print speed, unbeatably low running costs and a price that similarly high-performance lasers can't match...
Good Excellent speed and colour, Inexpensive running costs...
Bad Reacts badly to certain paper types, No embedded access controls...
Bottom line The PageWide Pro 452dw easily sees off lasers in the same price bracket because it's faster and cheaper to run. You do need to pick your paper carefully, but it's capable of producing high-quality business reports and it also comes with a heap of mobil...
80%
pcmag.com
Updated:
2019-12-02 01:13:58
Although the Pro 452dw ($499.99) is a lower-end model in HP's PageWide Pro line of printers, it still offers the sizzling speed of the company's PageWide inkjet printer technology. Thanks to a print-head assembly that runs the full width of the page and r...
Good Fast, Good text quality, PCL and PostScript drivers, USB, Ethernet, Wi-Fi, and HP wireless direct connectivity, Reasonably low running costs...
Bad Slightly subpar graphics and photos...
Bottom line The HP PageWide Pro 452dw Printer is a speedy inkjet with good text quality and paper capacity, and competitive running costs...
80%
Country Distributor
Italia 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Disclaimer HP PageWide Pro 452dwt inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available colour mode of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[2] Total cost of ownership comparison based on 90,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, long-life consumables of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at hp.com/go/pagewideclaims and hp.com/go/learnaboutsupplies.
[3] Best-in-class security fleet management claim based on comparison of built-in features of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/printersecurityclaims.
[4] Energy claim based on TEC data reported on energystar.gov. Data normalised to determine energy efficiency of majority of in-class business printers €300-€800 and MFPs €400–€1,000 as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at hp.com/go/pagewideclaims.
[5] HP 970X High Yield Original PageWide Cartridges are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 970 series High Yield Original PageWide Cartridges compared with HP 970 series Original PageWide Cartridges. High-yield cartridges are compatible only with HP PageWide Pro 400 and 500 series MFPs and printers. Learn more at hp.com/go/learnaboutsupplies.
[6] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class colour laser printers €300–€800 and MFPs €400–€1,000 as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/pagewideclaims.
[7] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Actual results may vary. Learn more at hp.com/go/printerspeeds.
[8] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see hp.com/go/mobileprinting.
[9] Additional workflow solutions available through HP's software and third-party partner programme. For solution details, visit hp.com/go/gsc.
[10] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[11] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.