location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Office
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX305F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA79301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:43:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 34 ppm
  • - Mono copying Colour scanning Colour faxing
  • - USB port
  • - 7.1 kg
Warranty: 3 years
Long product name Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm :
The long product name of Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BX305F, 5760x1440dpi, 34ppm, 300/600dpi, CIS, 1200x2400dpi, 33.6dpi/s, 200x200dpi, 120 sheets A4 (64g/m2), USB 2.0, 7.1kg, Black
More>>>
Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm:
The official description of Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan, copy and fax with the added benefit of 5 convenient speed dial buttons, giving you easy access to regular contacts. And with the 30 page Automatic Document Feeder, both copying and faxing becomes faster and easier.

Boost productivity

Your workgroup can share documents and reports quickly and easily with PageManager 9 software, while the Automatic Document Feeder makes light work of scanning, copying and faxing multiple pages.

High quality printing for professional results

Our DURABrite Ultra inks ensure laser-like text and resist water, smudging and fading. Documents, graphs and maps are perfectly produced and with individual ink cartridges, you only replace the colour used.

Simple navigation

Both copying and faxing are easy with the control panel and two line text LCD display, while the fax function is given a further boost by the five speed dial buttons, so key contacts can be faxed in an instant.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm:
This short summary of the Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX305F, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm:
This is an auto-generated long summary of Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm based on the first three specs of the first five spec groups.

Epson Stylus Office BX305F. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
5
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
10 W
Power consumption (standby)
2.2 W
Weight & dimensions
Weight
7.1 kg
Other features
Dimensions (WxDxH)
460 x 411 x 235 mm
Power requirements
220-240 V
Power supply type
AC
Standard media sizes
20x25 cm, 13x20 cm, 13x18 cm, 10x15 cm, 9x13 cm, 16:9 No.10, DL, C6
Print head
Micro Piezo
Compatible operating systems
Windows XP/XP-x64/Vista/7 Mac OS 10.4.11 +
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:46
Uk has collected 10 expert reviews for Epson Stylus Office BX305F Inkjet A4 5760 x 1440 DPI 34 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
computeractive.co.uk
Updated:
2016-11-15 00:57:46
Epson's range of small-office and home-office multi-function devices goes up to the £260 Epson Stylus Office BX925FWD, which has lots of extras.The much more affordable Stylus Office BX305FW has good features, including an automatic document feeder (AD...
Good Automatic document feeder; full fax with speeddial buttons; good software included...
Bad Slow prints; no memory card slots or USB socket; higherthanaverage running costs...
Bottom line Good features for the money, but a bit slow and expensive to run...
60%
gadgetspeak.com
Updated:
2016-11-15 00:57:46
Like big red buses, you do not see one for ages and then two arrive in close proximity. This type of situation arose with two Epson multifunction devices...
52%
trustedreviews.com
Updated:
2016-11-15 00:57:46
Not everybody uses inkjet all-in-ones for printing photos and for home and small offices, plain paper print is much more important. Epson has a range of small office inkjets, going under the brand Stylus Office. The Stylus Office BX305FW is an economicall...
Good Fax with five speeddials, Presto! PageManager 9SE bundled, Wireless connection as standard...
Bad Low print speeds, particularly in colour, Jaggy black text print, Noisy paper feed...
70%
itreviews.com
Updated:
2016-11-15 00:57:46
Consumers on the hunt for a budget all-in-one printer for the small business or home office have plenty of choice right now, with major manufacturers competing for their cash. To stand out from the herd, companies like Epson need to come up with somet...
Bottom line In a crowded home office market, the Stylus Office BX305FW boasts a fax facility, Wi-Fi connectivity, quick-drying ink and good quality photos. But its slothful speed and lack of memory card slots or PictBridge function make £100 seem rather steep comp...
0%
techradar.com
Updated:
2016-11-15 00:57:46
Inkjet printers have a sloppy reputation for business printing. Run a highlighter pen over an important phrase of text and you're likely to end up with a smudgy mess. A few raindrops can make ink-printed envelopes almost unintelligible. Colour laser pr...
Good Robust, smudge-resistant printing on plain paper, Simple to use, especially for standalone photocopying and faxing, It can fax documents directly from your computer, without having to print them out first, Photo output on plain paper looks better than...
Bad The single input tray makes for too much swapping between plain, letter-headed and photo paper, Lack of auto duplex facility is missing a trick, since the resin-based inks are ideal for double-sided output, No memory card readers or USB socket for prin...
Bottom line Inkjet printers have a sloppy reputation for business printing. Run a highlighter pen over an important phrase of text and you're likely to end up with a smudgy mess. A few raindrops can make ink-printed envelopes almost unintelligible. Colour laser pr...
60%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)