location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft Mini DisplayPort - HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2HDMIMM6
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2018 10:50:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Mini DisplayPort
  • - HDMI
  • - 1920 x 1200 pixels
  • - Black
Warranty: 1 year
Long product name StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black :
The long product name of StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MDP2HDMIMM6 - Mini DisplayPort to HDMI Cable - M/M, 1.8m
More>>>
StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black:
The official description of StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MDP2HDMIMM6 6-foot Mini DisplayPort to HDMI Cable is a cost-effective Mini DisplayPort to HDMI link that lets you connect a HDMI monitor to a PC or Mac® with a Mini DisplayPort output - saving the expense of upgrading the monitor for compatibility.
Backed by our 1-year warranty, this all-in-one, easy to use Mini DisplayPort/HDMI cable requires no additional converters or adapters, and no driver or software installation.
MDP2HDMIMM6 is a passive adapter cable that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Short summary description StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black:
This short summary of the StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft Mini DisplayPort - HDMI, 1.8 m, Mini DisplayPort, HDMI, 1920 x 1200 pixels, Black, Male/Male

Long summary description StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black:
This is an auto-generated long summary of StarTech.com 6ft Mini DisplayPort - HDMI 1.8 m Black based on the first three specs of the first five spec groups.

StarTech.com 6ft Mini DisplayPort - HDMI. Cable length: 1.8 m, Connector 1: Mini DisplayPort, Connector 2: HDMI. Weight: 70 g

Features
Cable length *
1.8 m
Connector 1 *
Mini DisplayPort
Connector 2 *
HDMI
Maximum resolution
1920 x 1200 pixels
Features
Product colour
Black
Connector gender
Male/Male
Weight & dimensions
Weight
70 g