location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2PW630PRO
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 630 W
  • - 12 cm
  • - Silver
Warranty: 3 years
Long product name StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply :
The long product name of StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional 630 Watt ATX12V 2.3 80 Plus Computer Modular Power Supply
More>>>
StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply:
The official description of StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replace or upgrade to a high efficiency and modular 80 Plus desktop PC power supply
This 630 Watt Modular Power Supply is 80 Plus® certified, making it suitable as an energy efficient replacement/upgrade power supply for desktop PCs.
This ATX12V PSU features Active Power Factor Correction and 20/24-pin motherboard support to deliver the flexibility needed to support AMD or Intel CPU-based entry-level servers and high-end workstations, while providing stable power and maximum energy efficiency.
Compliant with ATX12V 2.3 standards, this EPS12V 2.91 power supply offers four 12V power rails, an 8-pin EPS connector, and a modular cable design, enabling you to choose the connectors you require based on your system configuration. The power supply also features a 120mm fan for quieter, more efficient cooling in demanding systems.
Designed to provide dependable, long-lasting power, this higher level 630 Watt ATX12V 2.3 EPS12V power supply meets or exceeds 80 Plus standards, providing 80% or greater efficiency at 20%, 50% and 100% loads and is backed by StarTech.com's 3-year warranty.
* 80 Plus® certified power supplies reduce wasted power, minimize heat, maximize system reliability and drive energy costs down
* Reduce internal cable clutter and increase air flow by only adding the connectors that are required with the modular PSU design
* 120mm dual ball bearing fan for quieter, more efficient cooling in demanding systems.

Short summary description StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply:
This short summary of the StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply, 630 W, 700 W, 10 A, 85.39%, Semi-Modular, 31.3 dB

Long summary description StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply:
This is an auto-generated long summary of StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply based on the first three specs of the first five spec groups.

StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply. Total power: 630 W, Peak power: 700 W, Input current: 10 A. Cabling type: Semi-Modular. Noise level: 31.3 dB, Mean time between failures (MTBF): 100000 h. Product colour: Silver, Fan diameter: 12 cm. Weight: 2.1 kg

Power
Total power *
630 W
Peak power
700 W
Input current
10 A
Efficiency
85.39%
Ports & interfaces
Number of SATA power connectors
6
Peripheral (Molex) power connectors (4-pin) *
3
PCI Express power connectors (6-pin)
1
PCI Express power connectors (8-pin)
2
CPU power connector (4+4 pin)
Yes
ATX Power connector (24-pin)
Yes
Cabling type
Semi-Modular
Performance
Noise level
31.3 dB
Performance
Mean time between failures (MTBF)
100000 h
Design
Product colour
Silver
Fan diameter
12 cm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.1 kg
Packaging data
Package width
100 mm
Package depth
260 mm
Package height
220 mm
Package weight
2.6 kg
Other features
Dimensions (WxDxH)
150 x 141 x 86 mm
Brand Image Product code Product Stock Price from
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
(show image)
ATXPW550PRO2 ATXPW550PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver
(show image)
ATXPW500PRO2 ATXPW500PRO2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)