location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus S22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA83301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus S22, 5760x1440DPI, 28/15ppm, USB, A4, 10.1W, 42dB, 2.4kg
More>>>
Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The home printer that produces outstanding documents and lab-quality photographs every time, whether printing documents for work, school or college. No-nonsense and no hidden costs - just great results. And by using individual ink cartridges you can save money, as you only replace the colour used.

Incredible, long-lasting colours
DURABrite Ultra Inks deliver fast-drying prints that resist water, smudging, highlighter pens and fading so your lab-quality photos will last for generations to come.

Save money
By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device.

Straightforward photo printing every time
Producing great photos has never been so simple: adjust colour and contrast, plus remove red eye with PhotoEnhance and Easy Photo Print.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising on quality.

Short summary description Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus S22, Colour, 5760 x 1440 DPI, 4, A4, 28 ppm

Long summary description Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus S22 inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus S22. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Performance
Sound power level (printing)
42 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10.1 W
Power consumption (standby)
1.2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/Vista/7 Mac 10.4.11 +
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
2.4 kg
Packaging data
Bundled software
Epson Easy Photo Print
Other features
Dimensions (WxDxH)
415 x 227 x 135 mm
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Power requirements
220 - 240V
Power supply type
AC
Print head
Micro Piezo
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)