location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office BX625FWD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA69301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 38 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Wi-Fi Ethernet LAN
  • - 7.6 kg
Long product name Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi :
The long product name of Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Office BX625FWD, 15 ppm, Wi-Fi & Ethernet, ENERGY STAR®, DURABrite Ultra
More>>>
Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi:
The official description of Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This wireless and Ethernet-ready 4-in-1 prints, copies, scans and faxes double-sided documents, and has a high-capacity front-loading paper tray, plus automatic document feeder. Make office life more straightforward with the 4-in-1 Epson Stylus Office BX625FWD. Your business will feel the benefit of the world's fastest all-in-one printer, double-sided printing, scanning, copying and faxing and integrated Ethernet and Wi-Fi. Presto! PageManager 9 software allows you to edit and manage scanned documents while the 6.3cm LCD Viewer enables you to create copies and fax without PC connectivity.

Quick and powerful. Work at a fast speed of up to 16 ppm in black and 7.1 ppm in colour (based on ISO/IEC24734).

Keep things simple. Scanning, copying and faxing is made even easier thanks to the double-sided Automatic Document Feeder with a 30 page capacity, plus a front-loading paper tray, while automatic double-sided printing keeps down paper wastage.

Wi-Fi and Ethernet enabled. Whether using the latest 802.11n high-speed Wi-Fi or utilising Ethernet, multiple users can print, scan and fax over a network.

Feature-rich. Take advantage of the added functionality, including: instant access control panel; high-capacity 250 sheet front-loading paper tray; scan documents to PDF or email attachments directly to a PC via Wi-Fi or Ethernet.

High quality printing for professional results. Our fast-drying DURABrite Ultra inks ensure laser-like text and vibrant colours, and resist water, smudging, fading and highlighter pens, so documents, graphs and maps are perfectly produced.

Economical ink. We offer a choice of cartridges to meet your printing needs, including XL inks for high volume, low-cost, colour printing, which cost up to 50% less than laser printers.

Less waste. Reduce paper usage by sending faxes directly from any PC on the network using Ethernet or Wi-Fi.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi:
This short summary of the Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX625FWD, Inkjet, Colour printing, Colour copying, Colour scanning, Mono faxing, A4

Long summary description Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Office BX625FWD. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Power
Power consumption (average operating)
16 W
Power consumption (standby)
3.8 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.6 kg
Packaging content
Drivers included
Yes
Bundled software
Epson Easy Photo Print, Epson Event Manager, Epson Fax Utility, Presto! Page Manager 9
Other features
Dimensions (WxDxH)
446 x 360 x 221 mm
Acoustic pressure emissions
39 dB
Standard media sizes
DIN A4, DIN A5, DIN B5, 9 x 13 cm, 10 x 15 cm, 13 x 18 cm, 13 x 20 cm, 20 x 25 cm, 16:9, Letter, Letter Legal, User defined
Power supply
16 W
Wireless technology
IEEE 802.11b/g/n
Compatible operating systems
Windows XP x64, Windows XP, Windows Vista, Windows 7, Mac OS 10.3+
PictBridge
Yes
Ink drop
2 pl
Supported media weight(s)
64 - 95 g/m²
Print head nozzles
D: 128
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:06:12
Uk has collected 13 expert reviews for Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 07:06:12
From Epson’s Stylus Office range of inkjets comes the BX625FWD, benefitting from a significant cut in price (to £130) that puts it within reach of the best business-aimed multifunctionals. Offering fax as well as scan, copy and, of course, print facili...
Bottom line The Epson Stylus Office BX625FWD has plenty of features and generally very fast performance. The quality of prints is decent – and text is excellent – while the scan facilities are strong. It may be a little old-fashioned in some areas, but with the ne...
90%
tracyandmatt.co.uk
Updated:
2011-08-14 07:06:12
This week we're continuing our look at all-in-one printers available at the moment with the Epson Stylus Office BX625FWD, a 4-in-1 office printer. This model features duplex printing, faxing, copying and has built in WiFi and 6.3cm colour screen on th...
Bottom line I really liked this printer. For me anyone who runs a business at home this would be ideal as it has all the functions you need and at the same time it is nice and compact. It is well priced to make it good value considering the features it has. Whils...
0%
techradar.com
Updated:
2011-08-14 07:06:12
Rather than a sleek touchscreen like the Lexmark Genesis S815 or HP Photosmart Plus, the Epson Stylus Office BX625FWD is controlled via a slightly intimidating array of buttons. It also has a colour LCD screen on the front, but none of the step-by-step...
Good Great print quality, Easy to use, Lots of features...
Bad High-quality scans and prints can take some time...
90%
digitalversus.com
Updated:
2011-08-14 07:06:12
If you're starting from scratch, the first page takes 27 seconds. From standby it takes 21 seconds and just 9 seconds when it's already warmed up. That's pretty fast if you're ready to go, but slow from a standing start.If you're not familiar with Epso...
Good Fax, WiFi, doublesided printing, Low running costs with extra large cartridges, Fast doublesided office printing, Good scanner, Comes with extra large cartridges...
Bad Copies aren't as good as scanned documents, No touchscreen interface but lots of buttons, Slow to start from standby: 21 seconds...
Bottom line This printer has a winning formula for business users that combines features, fast printing speeds and low running costs. That said, the quality of the documents it produces, especially copies, will be disappointing for the most demanding...
80%
alphr.com
Updated:
2011-08-14 07:06:12
Canon's Pixma MG6150 remains the best all-in-one inkjet we've seen, but Epson hopes to woo the small-business buyer by adding a number of office features. And it does indeed offer some advantages over the Canon. For starters, there's a fax machine, and if...
Bottom line Packed with features tailored to a small business' needs, but the Epson's appeal is tempered by poor print quality compared to its Canon rival...
67%
itreviews.com
Updated:
2011-08-14 07:06:12
The Epson Stylus Office BX625FWD is an interesting MFD (Multi Function Device) with a decent set of features as well as some neat touches that suggest the Epson development engineers have been hard at work.In the first place your eye will be drawn to...
Bottom line The Epson BX625FWD qualifies for an award thanks to its ability to print and copy pages of text at high speed combined with superb print quality. Balanced against that we have relatively slow photo printing speeds and a cost per page that will make a s...
0%
trustedreviews.com
Updated:
2011-08-14 07:06:12
There's an increasing similarity between Epson's ranges of all-in-ones. The Photo and Office ranges, certainly at their higher ends, both include Automatic Document Feeders (ADFs) and memory card slots, but the main difference is the number of ink colours...
80%
businesscomputingworld.co.uk
Updated:
2013-04-14 13:46:07
The predictions that 2009 was going to be a bad 12 months for printer and multifunction printer (MFP) shipments proved to be correct as sales across EMEA fell by almost a fifth. Although other industry sectors are returning to seasonal growth, the printer...
90%
Brand Image Product code Product Stock Price from
Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm
(show image)
C11CB88303 BX630FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB86301 Office BX635FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA78301 Office BX320FW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)