location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch BSG42500 vacuum 3.5 L Cylinder vacuum Dry

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSG42500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSG42500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002467634
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:42:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch BSG42500 vacuum 3.5 L Cylinder vacuum Dry
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3.5 L Black
  • - Variable power
  • - Dry
  • - HEPA Filtering 80 dB
  • - Dust container full indicator Operating radius: 8 m
  • - Cord storage
More>>>
Short summary description Bosch BSG42500 vacuum 3.5 L Cylinder vacuum Dry:
This short summary of the Bosch BSG42500 vacuum 3.5 L Cylinder vacuum Dry data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch BSG42500, Cylinder vacuum, Dry, 3.5 L, HEPA, Filtering, 80 dB

Long summary description Bosch BSG42500 vacuum 3.5 L Cylinder vacuum Dry:
This is an auto-generated long summary of Bosch BSG42500 vacuum 3.5 L Cylinder vacuum Dry based on the first three specs of the first five spec groups.

Bosch BSG42500. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black

Power
Variable power
Yes
Power requirements
50 Hz, 10 A
AC input voltage
230 - 240 V
Design
Dust capacity *
3.5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Noise level *
80 dB
Operating radius
8 m
Ergonomics
Cord length
5.5 m
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Weight & dimensions
Weight
5 kg
Package weight
7 kg
Other features
Dimensions (WxDxH)
294 x 423 x 260 mm
Telescopic tube
Yes
Package dimensions (WxDxH)
355 x 600 x 295 mm
Nozzle
260 mm