location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Driver: San Francisco PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Driver: San Francisco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300031359
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Driver: San Francisco PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Racing
  • - Developer: Ubisoft Reflections
  • - ESRB rating: RP (Rating Pending)
Long product name Ubisoft Driver: San Francisco PlayStation 3 :
The long product name of Ubisoft Driver: San Francisco PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Driver: San Francisco, PlayStation 3, Racing
More>>>
Short summary description Ubisoft Driver: San Francisco PlayStation 3:
This short summary of the Ubisoft Driver: San Francisco PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Driver: San Francisco, PlayStation 3, RP (Rating Pending)

Long summary description Ubisoft Driver: San Francisco PlayStation 3:
This is an auto-generated long summary of Ubisoft Driver: San Francisco PlayStation 3 based on the first three specs of the first five spec groups.

Ubisoft Driver: San Francisco. Platform: PlayStation 3, ESRB rating: RP (Rating Pending), Developer: Ubisoft Reflections

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:58:40
Uk has collected 34 expert reviews for Ubisoft Driver: San Francisco PlayStation 3 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2014-09-20 02:58:40
Apparently no one has any respect for the police nowadays, and it's pretty easy to see why. If pop culture is anything to go by, we've gone from long coats, gruff interrogations and awesome cars to luminous bobbies, slaps on the wrist and piles upon...
Good Immensely fun driving mechanics, 'Shifting' into other cars is ridiculously entertaining and can create some immense moments, Funny dialogue and great soundtrack, Thrilling online multi-player...
Bad Many of the side-missions aren't as inventive as the main plots', Story is pretty short...
80%
T3.com
Updated:
2014-09-20 02:58:40
When you first heard that the genre-busting gaming classic Driver was going to be updated with a Quantum Leap shift mechanic used to justify a Life on Mars stylee plot, you were probably already heading for the exits. But the bunch of smart-thinking...
Good Driving experience, Graphics update, San Francisco setting, Shift mechanic...
Bad Daft plot...
Bottom line A brilliant update that has bought new life to an old dog...
80%
impulsegamer.com
Updated:
2014-09-20 02:58:40
The Driver series sees its beginnings back on the Playstation 1 and was one of the first games to feature a full city for players to drive around. This is a series that has definitely seen it’s ups and downs, unfortunately mostly downs in recent histo...
82%
realmofgaming.com
Updated:
2014-09-20 02:58:40
PlayStation 3Madness. I can think of no other word to describe the latest installment of Driver. Whoever had the idea of designing a racing game that takes place in the roving, cascading, crowded streets of San Francisco should be commended...then imme...
80%
diehardgamefan.com
Updated:
2014-09-20 02:58:40
is the story of a prison break. The game begins as series arch villain Jericho is being transported to prison. John Tanner, the man who put him behind bars after numerous attempts (also known as the franchise) watches in horror from a highway overpas...
Bottom line This is the first Driver game I’ve played since the original that made me feel the way the original did. The cars all handle well and the story is cheesy or whatever, but I like the care and attention to details that went into the game. The menus are g...
93%
gamersdailynews.com
Updated:
2014-09-20 02:58:40
When I first fired up Driver: San Francisco and started playing I thought it was cool. Then the weirdness happened because the game puts your character in a sort of coma and then has his spirit flying around possessing other drivers to use their cars t...
90%
blogcritics.org
Updated:
2014-09-20 02:58:40
While my taste in music has practically always been set to the all ‘80s station, I happen only recently acquired an appreciation for that funky music which ruled the radio waves only a few short years prior. You know the kind. If not, just pick up any...
100%
gamezone.com
Updated:
2014-09-20 02:58:40
John Tanner is not having a good day. Taking place after the events of Driver 3, Jericho has been taken into custody but has much bigger plans. After his successful breakout from a prison van, Tanner pursues him in a high speed chase that results in a...
90%
cheatcc.com
Updated:
2014-09-20 02:58:40
I don't normally play non-kart racers. They're frustrating exercises in a type of precision I don't possess. I don't play destruction derby games, or anything in the Twisted Metal series, and my relationship with Interstate '76 was less than friendly...
84%
newgamenetwork.com
Updated:
2014-09-20 02:58:40
Driver is considered by a lot of players to be a classic arcade title, from way back in early 2000s. It was regarded as a great game for its time, though unfortunately a few of its sequels never quite lived up to the original. Which brings us to Driver...
85%
armchairempire.com
Updated:
2014-09-20 02:58:40
Driver: San Francisco (DSF) is another addition to the franchise and a unique one at that. The game begins with big time crook Jericho making a grand escape from prison and our hero Tanner gives chase only to end up in a crash that leaves...
85%
gamespot.com
Updated:
2014-09-20 02:58:40
Chasing down crooks in high-speed chases, performing death-defying feats of driving, or bringing down entire criminal organisations might be a bit much for your average cop, but Driver: San Francisco's John Tanner takes it in his stride. As you take co...
Good Shift keeps the action fast paced and exciting, Huge openworld city to explore, Masses of content to play through, Fun online modes.
Bad Ridiculous storyline, Frame rate issues with splitscreen, Missions get repetitive toward the end.
Bottom line Driver: San Francisco's inspired shift mechanic and wealth of action-packed content make it an absolute blast that revives the franchise...
0%
totalvideogames.com
Updated:
2014-09-20 02:58:40
If we’re being honest, we probably weren’t expecting much from the Driver franchise. With Driv3r sporting more bugs than your average rainforest and the follow-up, Parallel Lines, failing to deliver much more than an economy class GTA experience, no-on...
Bottom line Reflections has not only proved there is life in the Driver series yet, it has also crafted a surprisingly brilliant arcade driving experience...
80%
strategyinformer.com
Updated:
2014-09-20 02:58:40
The return of Driver will divide many, and not because the quality of the series swings back and forth with pendulum like regularity. The journey through San Francisco serves up it's own marmite formula, and for the most part, it's hugely difficult to...
Bottom line The return of Driver will divide many, and not because the quality of the series swings back and forth with pendulum like regularity. The journey through San Francisco serves up it's own marmite formula, and for the most part, it's hugely difficult to...
60%
ign.com
Updated:
2014-09-20 02:58:40
As a game with possibly the most ridiculous and difficult-to-explain premise of any driving game in history, Driver: San Francisco has a lot to prove. It's difficult to see how a racer in which you can zoom out of your own body and temporarily inhabit...
Bottom line Driver: San Francisco has one game-changing, eyebrow-raising idea and it pulls it off with aplomb, infusing the OTT arcade racing with unparalleled variety and a ridiculous supernatural twist whilst staying true to its Seventies chase-movie roots. It l...
80%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Fallout 3 PC
(show image)
0093155125636 Fallout 3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, Xbox 360
(show image)
008888523475 Tom Clancy's Ghost Recon Advanced Warfighter 2, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)