HP logo

HP Mini 210-1099ED Vivienne Tam Edition PC Intel Atom® Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Gold

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75587
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Mini 210-1099ED Vivienne Tam Edition PC Intel Atom® Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Gold:

HP Mini Mini 210-1099ED Vivienne Tam Edition PC, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB

Long summary description HP Mini 210-1099ED Vivienne Tam Edition PC Intel Atom® Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Gold:

HP Mini Mini 210-1099ED Vivienne Tam Edition PC. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Gold. Weight: 1.22 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.