Targus logo

Targus ASF156W9EU display privacy filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229243
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Targus ASF156W9EU display privacy filter:
  • - Protect the information on your screen display from unwanted viewing
  • - Protects the screen display from scratching and damage
  • - Easy to attach (and can be detached as needed)
  • - Anti glare – Non reflective screen helps reduce eyestrain
  • - Blue light filter: Targus Privacy Screens reduce blue light for better protection and reading comfort
Warranty:
2 years
Long product name Targus ASF156W9EU display privacy filter:

Privacy Screen 15.6", 16:9

Targus ASF156W9EU display privacy filter:

Protect the “data” on your visible screen in the office or on the move.

There are some things in life that are great to share. Important personal or company documents are not amongst them. You would not pass your personal photo album or business documents to the person sitting next to you in an airport or on a plane.

The digital age has replaced traditional paper documents and photographs with electronic files and digital pictures. So protect whatever information is on your screen from wandering eyes with a Targus Privacy Screen. The Privacy Screen is a micro slim film that covers the notebook/ LCD screen and only allows normal viewing from directly in front of it, whilst also reducing glare from the screen and protecting it from damage.

-Protect the information on your screen display from unwanted viewing.
-Anti glare – Non reflective screen helps reduce eyestrain.
-Easy to attach (and can be detached as needed).
-Protects the screen display from scratching and damage.

Short summary description Targus ASF156W9EU display privacy filter:

Targus ASF156W9EU, 40 g

Long summary description Targus ASF156W9EU display privacy filter:

Targus ASF156W9EU. Weight: 40 g

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.