location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX1190L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972432 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 2 sec/page
Long product name Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey :
The long product name of Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX1190L - PSTN, G3, 33.6 Kbps, MH, MR, MMR, JBIG, 16 MB, A4, 3.5 s, 220 - 240 V, 50/60 Hz
More>>>
Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey:
The official description of Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new FAX1190L from Ricoh has one of the smallest footprints in its class, a highly compact body, and a space-saving front-loading paper tray. What’s more, using the FAX1190L is quick, easy and efficient. It has a simple 'pull-place-&-click' toner replacement system, a clear intuitive operating panel, and a bright back-lit LCD for user prompts and guidance. Quite simply, it’s ideal for almost any small- or home-office, including yours.
- Space-saving: smallest footprint in its class.
- Timesaving: very low maintenance, quick toner replacement, speed dialing.
- Professional: high-quality images and text via JBIG compression type.
- Fast: Super G3 modem provides 33.6 Kb/s with choice of compression type.
- Efficient: faxes can be sent and received at the same time.

SPACE TO ACHIEVE MORE
You need your office space. You need it to work, think, and interact with colleagues and customers. So why clutter it with space-consuming machines? With the FAX1190L you won’t. Its highly compact, spaceefficient design means it is at home on your desk or in the corner. There are no parts that stick out and get in the way. For example the front-loading paper tray slides back underneath the machine so you will never accidentally knock or damage it. All of which means that you can now have high-quality, low-cost faxing located almost anywhere in your office.

TWO-IN-ONE
You can free-up even more space with the FAX1190L: by using it as a high quality laser printer, thanks to the Full speed USB 2.0. Or simply take advantage of this multifunction as a back-up to your regular printer.

EASY TO USE
Fast, easy document loading via the 20-sheet automatic feeder together with large operating buttons make faxing quick and simple. And when the toner needs replacing it’s a simple case of pull-place-&- click. Also, unlike other fax machines that combine toner and drum you only need to replace what is necessary in the FAX1190L: either toner or drum. This means you can reduce your consumable costs and your impact on the environment.

HIGH QUALITY
The FAX1190L gives you a choice of compression methodologies, which optimise either quality or speed, or a mixture of both. Selecting your preferred data quality is easy using a dedicated button and the LCD. Four image quality levels and therefore four transmission speeds are available. In addition to the quality optimisation feature, the quality of your faxing is assured by Ricoh’s rigorous quality assurance programmes.

FAST AND EFFICIENT
The FAX1190L uses the latest Super G3 modem standard for fast faxing. Moreover, you can send and receive documents at the same time, thanks to the separate outgoing and incoming trays. Now you’ll never have to stand and wait while a fax is coming in before you can send yours. This dual access feature also means that urgent incoming faxes will never be held up – they will always be received and printed without delay, even when you are sending documents out. Other speed and efficiency features include 20 one-touch dials, 200 speed dials, and a 500-page transmit/receive memory.

ALWAYS READY
The number of moving parts in the FAX1190L has been minimised to an absolute minimum. And, unlike many other fax machines in this class, the FAX1190L avoids the use of roller feeders and clutches, for example. This makes it extremely reliable and always ready.

ENVIRONMENTALLY FRIENDLY
At Ricoh we help you lower the environmental impact of your office as well as lowering your costs. Our products have eco-friendly and money saving features such as fast duplex printing and copying, ultra low sleep mode and increased toner yield. Thus, paper, time and energy are saved while waste and costs are reduced.

Short summary description Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey:
This short summary of the Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh FAX1190L, Laser, 33.6 Kbit/s, 2 sec/page, JBIG, MH, MMR, MR, 11 cpm, A4

Long summary description Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey:
This is an auto-generated long summary of Ricoh FAX1190L fax machine Laser 33.6 Kbit/s Grey based on the first three specs of the first five spec groups.

Ricoh FAX1190L. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 2 sec/page. Copy speed (black, normal quality, A4): 11 cpm. ISO A-series sizes (A0...A9): A4. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 16 MB, Fax memory: 500 pages

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
2 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Fax speed dialing (max numbers)
200
Group dial
8
One-touch dials
20
Copying
Copy speed (black, normal quality, A4)
11 cpm
Paper handling
ISO A-series sizes (A0...A9)
A4
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
20 sheets
Memory
Fax memory
16 MB
Fax memory
500 pages
Technical details
Product colour
Grey
Weight & dimensions
Dimensions (WxDxH)
374 x 374 x 262 mm
Weight
7.25 kg
Power
Power consumption (typical)
475 W
Power consumption (standby)
80 W
Power consumption (PowerSave)
10 W
Scanning
Scan speed
3.5 sec/page
Image scaling/enlargement range
50 - 200%
Printing
Print speed (black, normal quality, A4/US Letter)
14 ppm
Other features
Interface
USB 2.0
Power requirements
220 - 240 V, 50/60 Hz
Copy resolution (black text)
200 x 300 DPI
Maximum resolution
1200 x 600 DPI
Compatible operating systems
Windows 2000/XP/Vista/7
Print technology
Print technology resolution
1200 x 600 DPI