location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 40 MS, Mono, USB-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evolve 40 MS, Mono, USB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6393-823-189 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487018896 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 21:33:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6393-823-189 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6393-823-189 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6393-823-189 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 40 MS, Mono, USB-C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Corded headset
  • - Great for stationary work
  • - USB, 3.5mm jack connectivity
  • - Connect to 1 device
  • - Built to last
  • - 2 year warranty
  • - Passive Noise-Cancellation
  • - Integrated busy light
  • - On-ear wearing style
  • - Plug-&-play
Warranty: 2 year
Long product name Jabra Evolve 40 MS, Mono, USB-C :
The long product name of Jabra Evolve 40 MS, Mono, USB-C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Evolve 40 MS, Mono, USB-C
More>>>
Jabra Evolve 40 MS, Mono, USB-C:
The official description of Jabra Evolve 40 MS, Mono, USB-C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional headset for greater productivity and amazing sound for calls and music

Engineered to boost productivity, the Evolve 40 is a corded headset for professionals who take calls at their desks and need to avoid interruptions. Connects using a USB or jack, includes an integrated busylight and is certified for Skype for Business, Cisco and more.

Short summary description Jabra Evolve 40 MS, Mono, USB-C:
This short summary of the Jabra Evolve 40 MS, Mono, USB-C data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 40 MS, Mono, USB-C, Wired, Office/Call center, 20 - 20000 Hz, 142.5 g, Headset, Black

Long summary description Jabra Evolve 40 MS, Mono, USB-C:
This is an auto-generated long summary of Jabra Evolve 40 MS, Mono, USB-C based on the first three specs of the first five spec groups.

Jabra Evolve 40 MS, Mono, USB-C. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 142.5 g. Product colour: Black

Stay in the zone and avoid interruptions

Integrated busylight notifies colleagues to avoid interruptions

Find inspiration between calls

Enjoy your music with amazing sound throughout the day

Flexible connectivity

Connect using USB or jack

All-day comfort

Leather-feel ear cushions and on-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
1.2 m
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, KCC, RCM, UL
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
93.6 dB
Driver unit
2.8 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight
142.5 g
Packaging data
Package width
255 mm
Package depth
190 mm
Package height
10 mm
Package weight
220 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
226 mm
Master (outer) case length
564 mm
Master (outer) case height
496 mm
Master (outer) case gross weight
10.8 kg
Products per master (outer) case
42 pc(s)
Other features
2.5 mm connector
No
Call management
Yes
Travel pouch
Yes
Near Field Communication (NFC)
No
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra Evolve 40 UC, Stereo, USB-C Jabra Evolve 40 UC, Stereo, USB-C
(show image)
6399-829-289 Evolve 40 UC, Stereo, USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Evolve 40 MS, Stereo, USB-C Jabra Evolve 40 MS, Stereo, USB-C
(show image)
6399-823-189 Evolve 40 MS, Stereo, USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Evolve 40 UC, Mono, USB-C Jabra Evolve 40 UC, Mono, USB-C
(show image)
6393-829-289 Jabra Evolve 40 UC, Mono, USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 Stereo HS Jabra EVOLVE 40 Stereo HS
(show image)
14401-10 Jabra EVOLVE 40 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 Mono HS Jabra EVOLVE 40 Mono HS
(show image)
14401-09 Jabra EVOLVE 40 Mono HS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)