Varta logo

Varta Longlife AAA Single-use battery Alkaline

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107625
Info modified on:
14 Mar 2024, 18:47:09
Long product name Varta Longlife AAA Single-use battery Alkaline:

Varta Longlife AAA Batteries, 24x

Short summary description Varta Longlife AAA Single-use battery Alkaline:

Varta Longlife AAA, Single-use battery, AAA, Alkaline, 1.5 V, 24 pc(s), Blue, Yellow

Long summary description Varta Longlife AAA Single-use battery Alkaline:

Varta Longlife AAA. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Height: 44.5 mm, Diameter: 1.05 cm, Weight: 11.3 g. Battery form factor: Cylindrical

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.