location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGORIDUOBL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491156
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 02:20:28
The date of the most recent change of this product data-sheet in Icecat.
R-Go Tools RGORIDUOBL user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight ultra-thin aluminum
  • - Adjustable in height
  • - Made in the Netherlands
  • - Stimulates an upright working posture
  • - Easy to carry
Long product name R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black :
The long product name of R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGORIDUOBL
More>>>
R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black:
The official description of R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R-Go Riser Duo Laptop and Tablet Stand can be used to raise your laptop as well as your tablet. This 2-in-1 stand is easily adjustable in height in 4 positions, so you can always work at eye level. This way the head is in a natural position and the tension in your neck and shoulder muscles is reduced. The R-Go Riser Duo is ultra thin and light: ideal to take with you in your bag!

Short summary description R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black:
This short summary of the R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black, Black, Aluminium, 25.4 cm (10"), 55.9 cm (22"), 5 kg, 221 mm

Long summary description R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black:
This is an auto-generated long summary of R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black based on the first three specs of the first five spec groups.

R-Go Tools Tablet and laptop stand R-Go Riser Duo, suitable for 10-22 inch screen, black. Product colour: Black, Material: Aluminium, Minimum notebook screen size compatibility: 25.4 cm (10"). Width: 221 mm, Depth: 297 mm, Height: 5 mm. Package width: 235 mm, Package depth: 300 mm, Package height: 8 mm. Master (outer) case width: 320 mm, Master (outer) case length: 355 mm, Master (outer) case height: 245 mm

The 2-in-1 stand
The 2-in-1 stand

The R-Go Riser Duo laptop and tablet stand enables you to raise both your laptop and tablet. The stand is easily adjustable into 4 positions, so you can always work at eye level. This brings your head in a natural position and reduces tension in your neck and shoulder muscles. The R-Go Riser Duo is ultra-thin and lightweight: ideal to take with you in your bag!

Made of HYLITE® aluminum
Made of HYLITE® aluminum

This laptop stand is made of Hylite®: the thinnest aluminum composite material in the world. This makes the stand very light in weight. It weighs only 10.8 oz (335 grams), but has a load capacity of no less than 11.0 kg (5 kilos). Suitable for all tablet and 10- to 22-inch laptops. This ultra-thin laptop and tablet stand is easy to carry in your laptop bag. Ideal for healthy working everywhere!

In 4 positions
In 4 positions

The R-Go Riser Duo laptop and tablet stand can be used to raise both your laptop and tablet. The stand is easily adjustable in height in 4 positions, so you can always work at eye level. This brings your head in a natural position and reduces tension in your neck and shoulder muscles.

Design
Product colour *
Black
Material
Aluminium
Minimum notebook screen size compatibility
25.4 cm (10")
Maximum notebook screen size compatibility
55.9 cm (22")
Maximum weight capacity
5 kg
Ergonomics
Height adjustment
Yes
Weight & dimensions
Width
221 mm
Depth
297 mm
Height
5 mm
Weight
335 g
Packaging data
Package width
235 mm
Package depth
300 mm
Package height
8 mm
Package weight
455 g
Technical details
Country of origin
Netherlands
Warranty period
2 year(s)
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
355 mm
Master (outer) case height
245 mm
Master (outer) case gross weight
11.7 kg
Products per master (outer) case
25 pc(s)
Harmonized System (HS) code
76072091
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)