location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HE Sport
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-Go HE Sport ergonomic mouse, bluetooth, medium, left
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOHEREDR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491132
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 16:50:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
R-Go Tools RGOHEREDR user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Natural ergonomic shape
  • - Stimulates blood circulation
  • - Customisable buttons
  • - Different sizes, left and right
Warranty: 2 years
Long product name R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left :
The long product name of R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R-Go HE Sport ergonomic mouse, vertical mouse, prevents RSI, medium (hand length 165-185mm), right handed, wireless Bluetooth connection, red
More>>>
R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left:
The official description of R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R-Go HE Sport Bluetooth mouse is suitable for any workplace. The mouse easily connects to your device via Bluetooth and has a rechargeable Li-Ion battery. This ergonomic mouse has a vertical design and is available for left- and right-handed usage. The vertical shape ensures a natural, relaxed position of your hand and wrist and encourages you to operate the mouse from the forearm instead of the wrist. This way, physical complaints, such as CANS, are prevented. The R-Go HE Sport mouse has a round shape, fits comfortably in the hand and supports all fingers.

Short summary description R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left:
This short summary of the R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left, Right-hand, Vertical design, Bluetooth, 2400 DPI, Red

Long summary description R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left:
This is an auto-generated long summary of R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left based on the first three specs of the first five spec groups.

R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left. Form factor: Right-hand, Vertical design. Device interface: Bluetooth, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Red

Bluetooth connection
Optimal wireless working
Bluetooth connection Optimal wireless working

Never bother with tight cables again! This wireless red Sport mouse makes mousing even easier. The R-Go HE Sport mouse easily connects to your device via Bluetooth and has a rechargeable Li-Ion battery.

Comfortable grip
For relaxed mouse usage
Comfortable grip For relaxed mouse usage

This ‘mouse on its side’ ensures a natural, ergonomic position of the hand and wrist. The round shape fits the hand precisely, supporting your whole hand. To prevent your fingers from sliding down during mouse usage, this mouse features a thumb and little finger support. This further reduces muscle tension and makes mouse usage more comfortable.

Mouse
Device interface *
Bluetooth
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Movement resolution
2400 DPI
Recommended usage
PC
Number of movement resolution modes
4
Bluetooth version
2.0
Design
Form factor *
Right-hand
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Red
Material
Plastic
Hand size
165 - 195 mm
Ergonomics
Cable length
1.02 m
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
480 mAh
Battery life (max)
50 h
Battery recharge time
6 h
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
83 mm
Depth
105 mm
Height
76 mm
Weight
106 g
Battery width
2.5 cm
Battery depth
5.2 cm
Battery height
4 mm
Battery weight
8 g
Packaging content
Receiver included
No
Packaging data
Package width
103 mm
Package depth
134 mm
Package height
92 mm
Package weight
302 g
Technical details
Warranty period
2 year(s)
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
50 pc(s)
Master (outer) case width
490 mm
Master (outer) case length
540 mm
Master (outer) case height
290 mm
Master (outer) case gross weight
16 kg
Country of origin
China
Other features
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 04:20:58
Uk has collected 1 expert review for R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
R-Go Tools HE Mouse R-GO HE Basic vertical mouse, medium, right, Bluetooth R-Go Tools HE Mouse R-GO HE Basic vertical mouse, medium, right, Bluetooth
(show image)
RGOHEBAMRWL R-GO HE Basic vertical mouse, medium, right, Bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Break R-Go ergonomic mouse, small, right, wireless R-Go Tools HE Break R-Go ergonomic mouse, small, right, wireless
(show image)
RGOHBRSWLBL R-Go HE Break ergonomic mouse, small, right, wireless 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, large, left, wired R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, large, left, wired
(show image)
RGOHELELA R-Go HE Break ergonomic mouse, large, left, wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Break R-Go ergonomic mouse, large, left, wired R-Go Tools HE Break R-Go ergonomic mouse, large, left, wired
(show image)
RGOBRHEMLL R-Go HE Break ergonomic mouse, large, left, wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, large, left, bluetooth R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, large, left, bluetooth
(show image)
RGOHELELAWL R-Go HE Break ergonomic mouse, large, left, bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Break R-Go ergonomic mouse, medium, left, wired R-Go Tools HE Break R-Go ergonomic mouse, medium, left, wired
(show image)
RGOBRHESML R-Go HE Break ergonomic mouse, medium, left, wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left R-Go Tools HE Sport R-Go ergonomic mouse, bluetooth, medium, left
(show image)
RGOHEREDL R-Go HE Sport ergonomic mouse, bluetooth, medium, left 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Break R-Go ergonomic mouse, medium, right, wired R-Go Tools HE Break R-Go ergonomic mouse, medium, right, wired
(show image)
RGOBRHESMR R-Go HE Break ergonomic mouse, medium, right, wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Break R-Go ergonomic mouse, large, right, wired R-Go Tools HE Break R-Go ergonomic mouse, large, right, wired
(show image)
RGOBRHEMLR R-Go HE Break ergonomic mouse, large, right, wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, medium, left, wired R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, medium, left, wired
(show image)
RGOHELE R-Go HE Break ergonomic mouse, medium, left, wired 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)