location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP bt500 Bluetooth USB 2.0 Wireless Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
bt500 Bluetooth USB 2.0 Wireless Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6273A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780988064 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 04:38:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2011
Product end of life date
Warranty: 1-year limited hardware warranty
Long product name HP bt500 Bluetooth USB 2.0 Wireless Adapter :
The long product name of HP bt500 Bluetooth USB 2.0 Wireless Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

bt500 Bluetooth USB 2.0 Wireless Adapter
More>>>
HP bt500 Bluetooth USB 2.0 Wireless Adapter:
The official description of HP bt500 Bluetooth USB 2.0 Wireless Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wirelessly print and transfer documents, photos, messages and graphics from your Bluetooth-enabled device [1]. Get a fast, secure connection with the latest Bluetooth technology—compatible with Windows Vista™ and HP PCs and select HP printers.

Wirelessly print and transfer files from Bluetooth®-enabled devices [1]



Get fast and portable wireless connectivity—3.0 Mbps from 10 meters away



Quick and easy to set up, install and use with the Bluetooth Setup Wizard

Short summary description HP bt500 Bluetooth USB 2.0 Wireless Adapter:
This short summary of the HP bt500 Bluetooth USB 2.0 Wireless Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP bt500 Bluetooth USB 2.0 Wireless Adapter, 18.5 mm, 8.7 mm, 60.5 mm, 8 g, 155 mm, 47 mm

Long summary description HP bt500 Bluetooth USB 2.0 Wireless Adapter:
This is an auto-generated long summary of HP bt500 Bluetooth USB 2.0 Wireless Adapter based on the first three specs of the first five spec groups.

HP bt500 Bluetooth USB 2.0 Wireless Adapter. Width: 18.5 mm, Depth: 8.7 mm, Height: 60.5 mm. Package width: 155 mm, Package depth: 47 mm, Package height: 154 mm

Weight & dimensions
Width
18.5 mm
Depth
8.7 mm
Height
60.5 mm
Weight
8 g
Packaging data
Package width
155 mm
Package depth
47 mm
Package height
154 mm
Package weight
185 g
Country Distributor
United Kingdom 1 distributor(s)