HP logo

HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93922
Info modified on:
17 Mar 2024, 12:00:27
Bullet Points HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
  • - Express yourself and add a creative touch to all your tasks. Affordably produce stunning color photos that dazzle and sharp documents you can count on.
  • - Get right to your next project with the easiest way to print from your smartphone or tablet.<sup>[1]</sup> Set up this all-in-one in a flash,<sup>[3]</sup> and automatically print from the right paper tray for photos or documents.
  • - Spend your time creating, not waiting. Easily print borderless, lab-quality 4x6-inch color photos without changing paper.
  • - Enjoy the freedom to create with an all-in-one that’s easy to use. Produce borderless, lab-quality photos, and manage tasks conveniently on the 2.2-inch (5.5 cm) display.
Long product name HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

ENVY 5540 All-in-One Printer, Thermal Inkjet, 12ppm, A4, 525MHz, 128MB, 2.2" LCD

HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

Let your creativity soar while keeping printing costs low. This HP ENVY all-in-one is the easiest way to print lab-quality photos and laser-quality documents in fewer steps from your smartphone or tablet.[1]

Short summary description HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP ENVY 5540, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP ENVY 5540. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi G0V52A:
[1] In comparison to the majority of consumer/home office inkjet all-in-one printers < US$399 USD as of Nov 2014 based on market share as reported by IDC as of Q3 2014, and typical time to set up and/or presence of preloaded plug-in. App download required for printer setup. Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details.
[2] Based on HP 62XL High Yield Black Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 62 Original Ink Cartridges. Actual pricing may vary.
[3] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. Printer and mobile device must be on the same local wireless network with Internet access. For a full list of supported operating systems, see www.hp.com/go/mobileprinting
[4] Mobile device needs to be connected directly to the Wi-Fi signal of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the wireless access point in the printer. For details, see www.hp.com/go/mobileprinting.
[5] Mobile device requires wireless access point and an Internet connection. Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[6] After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[8] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[9] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.