location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U209-005-COM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210227 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:35:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer speeds up to 230 Kbps-double the speed of a built-in serial port
  • - Automatically reassigns COM values to each port to avoid additional configuration
  • - USB-powered, so no bulky or obtrusive external power supply is required
  • - Double shielding protects against EMI/RFI line noise that can distort or destroy data
  • - FTDI chipset is compatible with Windows, Mac and Linux-works with most computers
Warranty: 3-year limited
Long product name Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m) :
The long product name of Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m)
More>>>
Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m):
The official description of Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects a Barcode Scanner or Other DTE Serial Device to Your Computer’s USB-A Port
This five-foot serial RS232 to USB adapter cable turns your computer’s USB port into an RS232 serial port and avoids the expense of upgrading your reliable serial devices. No external power source is needed. Just connect the cable to your computer and insert the included CD into your computer’s CD drive in order to launch the driver and assign the cable a COM port. It supports USB 2.0 specifications and data transfer speeds up to 230 Kbps, which is almost twice as fast as a built-in serial port. It is backward compatible with USB 1.1 devices.

COM Retention Feature for Convenient Reassigning of COM Values to Ports
The hot-swappable RS232-port-to-USB adapter with built-in FTDI chipset offers COM retention. It automatically reassigns the same COM port values to each port, so when the cable is disconnected or the system is rebooted, no additional configuration is needed. The cable also supports remote wake-up and power management.

Double Shielding Protects Your Data from Destructive Line Noise
Foil and braid shielding helps fight against electromagnetic interference and radio frequency interference (EMI/RFI) that impedes your signal and can distort or destroy data. The auto-sensing feature solves DCE/DTE conflicts without the need for cross-wired serial cables or adapters.

3-Year Warranty
The U209-005-COM is backed by a 3-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m):
This short summary of the Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m), Black, 1.52 m, USB Type-A, DB-9, Male, Male

Long summary description Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m):
This is an auto-generated long summary of Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m) based on the first three specs of the first five spec groups.

Tripp Lite U209-005-COM RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. (1.52 m). Product colour: Black, Cable length: 1.52 m, Connector 1: USB Type-A. Quantity per pack: 1 pc(s), Package width: 118.1 mm, Package depth: 104.9 mm. Weight: 70 g. Master (outer) case width: 329.9 mm, Master (outer) case length: 134.9 mm, Master (outer) case height: 115.1 mm

Features
Product colour *
Black
Cable length *
1.52 m
Connector 1 *
USB Type-A
Connector 2 *
DB-9
Connector 1 gender
Male
Connector 2 gender
Male
Connector contacts plating
Nickel/Gold
Country of origin
China
Certification
CE, FCC, REACH, WEEE
Packaging data
Quantity per pack
1 pc(s)
Package width
118.1 mm
Package depth
104.9 mm
Package height
31 mm
Package weight
110 g
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
70 g
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case GTIN (EAN/UPC)
10037332210224
Master (outer) case width
329.9 mm
Master (outer) case length
134.9 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
1.3 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
United States 1 distributor(s)