location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leisure CMTF94 Freestanding cooker Electric Gas Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leisure Check ‘Leisure’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMTF94
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMTF94K
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Leisure’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leisure: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leisure CMTF94 Freestanding cooker Electric Gas Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Black
  • - Number of cooking zones: 5 zone(s)
  • - Interior light
Long product name Leisure CMTF94 Freestanding cooker Electric Gas Black :
The long product name of Leisure CMTF94 Freestanding cooker Electric Gas Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Range 90 CMTF94 Black
More>>>
Leisure CMTF94 Freestanding cooker Electric Gas Black:
The official description of Leisure CMTF94 Freestanding cooker Electric Gas Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Traditional style 90cm dual fuel range cooker with triple oven.
- 5 burner gas hob including high output wok burner and griddle tray.
- Integrated flame safety devices for burners.
- High gloss cast iron pan supports.
- Auto ignition all burners.
- Programmable analogue timer for main mutifunctional oven.
- Multifunction main oven with telescopic runner system.
- Large capacity electric tall fan oven.
- Conventional top oven and grill with telescopic runner system.
- Easy clean oven liners to main multifunction and top oven.
- Full metal control knobs and handles.
- Metal main oven door with viewing glass.
- Full metal top oven and tall fan oven doors.

Short summary description Leisure CMTF94 Freestanding cooker Electric Gas Black:
This short summary of the Leisure CMTF94 Freestanding cooker Electric Gas Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leisure CMTF94, Freestanding cooker, Black, Gas, 5 zone(s), Small, 1000 W

Long summary description Leisure CMTF94 Freestanding cooker Electric Gas Black:
This is an auto-generated long summary of Leisure CMTF94 Freestanding cooker Electric Gas Black based on the first three specs of the first five spec groups.

Leisure CMTF94. Product type: Freestanding cooker, Product colour: Black. Hob type: Gas, Number of cooking zones: 5 zone(s), Cooking zone 1 type: Small. Oven power source: Electric. Timer type: Mechanical. Width: 900 mm, Depth: 600 mm, Height: 900 mm

Design
Product type *
Freestanding cooker
Product colour *
Black
Hob
Hob type *
Gas
Number of cooking zones *
5 zone(s)
Cooking zone 1 type
Small
Cooking zone 1 power
1000 W
Cooking zone 2 type
Medium
Cooking zone 2 power
2000 W
Cooking zone 3 type
Large
Cooking zone 3 power
2900 W
Cooking zone 4 type
Extra large
Cooking zone 4 power
3600 W
Oven
Number of ovens *
3
Oven power source *
Electric
Interior light
Yes
Ergonomics
Timer
Yes
Timer type
Mechanical
Weight & dimensions
Width *
900 mm
Depth
600 mm
Height
900 mm
Weight
87.9 kg
Packaging data
Package weight
100.9 kg
Other features
Oven included
Yes