location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP VS-4016U-RP NAS/storage server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS-4016U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS-4016U-RP
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name QNAP VS-4016U-RP NAS/storage server :
The long product name of QNAP VS-4016U-RP NAS/storage server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VS-4016U-RP - 19", Intel® Atom, 1GB DDRII, USB 2.0, black
More>>>
QNAP VS-4016U-RP NAS/storage server:
The official description of QNAP VS-4016U-RP NAS/storage server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QNAP VS-4016U-RP VioStor NVR (Network Video Recorder) is the high performance 1U chassis network surveillance system featuring Linux-embedded OS, Intel CPU, 1GB DDRII memory, and powerful surveillance features. It supports unique multi-server monitoring for up to 120-channel monitoring from multiple QNAP NVR servers simultaneously. The VioStor NVR houses 4 SATA hard drives to provide up to 8TB storage capacity. Moreover, the NVR supports over 800 network camera models from 36 popular brands, e.g. AXIS, ACTi, A-MTK, Arecont Vision, AVTECH, Canon, Cisco, CNB, Brickcom, DIGITUS, D-Link, EDIMAX, ELMO, EtroVision, GANZ, Hikvision, iPUX, IPX, IQeye, LevelOne, Linksys, Messoa, MOBOTIX, NAKAYO, Panasonic BB/ BL/ i-Pro, SANYO, SHANY, SONY, TOA, TOSHIBA, TRENDnet, Videosec, VIOSECURE, VIVOTEK & Y-CAM.

The VioStor NVR is a complete network surveillance solution which provides recording, real-time monitoring, and remote data access. It supports up to 16-channel megapixel recording in H.264, MxPEG, MPEG-4, or MJPEG video compression.Besides, the NVR supports diversified recording features and video search by intelligent video analytics, e.g. motion detection, missing object, foreign object, out of focus, and camera occlusion, etc. In real-time monitoring, you can select to view the channels (IP cameras) with different display modes or drag and drop to change the display order of the channels flexibly. The NVR also supports other intelligent features such as smart control of PTZ cameras, instant alarm alert, digital zoom, data search by date and time, timeline, and event. All the functions can be configured by the IE web browser.

Powerful Features of VS-4016U-RP VioStor NVR (Network Video Recorder) :

- Exclusive Linux-embedded system, Intel® Atom™ CPU and 1GB DDRII memory
- Real-time monitoring and recording (video/ audio) from multiple network cameras (up to 16 channels)
- Supports streaming from network cameras and servers
- High quality H.264, MxPEG, MPEG-4, and M-JPEG recording (varied by camera models)
- Supports recording from megapixel IP cameras (up to 8-megapixel)
- Complete recording features: schedule recording, alarm recording, alarm recording schedule, motion-detection recording, pre-alarm, and post-alarm recordings, etc.
- Up to 8TB storage capacity for long-term recording
- Multi-server monitoring: Supports monitoring of up to 120 channels
- Easy Data Search by Date & Time, Timeline, Event, Intelligent Video Analytics (IVA)
- Remote management: access and playback recordings by web browser, FTP, and Network Neighborhood anytime, anywhere
- Trouble-free 6-step installation
- Smart search of IP cameras for quick configuration
- Centralized monitoring with "Click-to-Go" PTZ control and adjustable display mode
- Digital zoom for monitoring and playback
- The display order of the monitoring channels can be changed by drag and drop
- Event notification on monitoring screen
- Real-time SMS and email alert
- Detailed event and system logs (include users' networking services and recording data access record)
- Schedule remote replication to NAS (Network Attached Storage) for video backup
- Unique online user list function and access authority control
- Multi-channel playback at different speed
- Enhanced file security by digital watermarking
- Automatic system startup when the power resumes after power outage
- Redundant Power Supply
- Ultra-high-end RAID (RAID 0/ 1/ 5/ 5+ hot spare / 6/ JBOD) to protect all the important recordings in the most secure way
- Hot-swap hard drive design
- Online RAID Capacity Expansion and Online RAID Level Migration
- Two Gigabit LAN ports for failover, load-balancing, or multi-IP setting
- Supports UPS (Uninterruptible Power Supply) for 24x7 service
- DOM architecture with embedded fail-safe dual OS for enhanced reliability

Short summary description QNAP VS-4016U-RP NAS/storage server:
This short summary of the QNAP VS-4016U-RP NAS/storage server data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP VS-4016U-RP, Serial ATA II, 150 W, 11.5 kg, 430 x 460 x 44 mm, 100-240V AC, 50-60 Hz, Windows XP/ Vista/ 7

Long summary description QNAP VS-4016U-RP NAS/storage server:
This is an auto-generated long summary of QNAP VS-4016U-RP NAS/storage server based on the first three specs of the first five spec groups.

QNAP VS-4016U-RP. Storage drive interface: Serial ATA II. Power consumption (typical): 150 W. Weight: 11.5 kg. Dimensions (WxDxH): 430 x 460 x 44 mm, Power requirements: 100-240V AC, 50-60 Hz, Compatible operating systems: Windows XP/ Vista/ 7

Storage
Storage drive interface *
Serial ATA II
Number of storage drives supported *
4
Ports & interfaces
USB 2.0 ports quantity
3
Power
Power consumption (typical)
150 W
Weight & dimensions
Weight
11.5 kg
Other features
Dimensions (WxDxH)
430 x 460 x 44 mm
Power requirements
100-240V AC, 50-60 Hz
Compatible operating systems
Windows XP/ Vista/ 7
Brand Image Product code Product Stock Price from
QNAP TS-459U-RP+ NAS/storage server Rack (1U) QNAP TS-459U-RP+ NAS/storage server Rack (1U)
(show image)
TS-459U-RP+ TS-459U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859U-RP+ NAS/storage server Rack (2U) QNAP TS-859U-RP+ NAS/storage server Rack (2U)
(show image)
TS-859U-RP+ TS-859U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859 Pro+ Tower QNAP TS-859 Pro+ Tower
(show image)
TS-859 PRO+ TS-859 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-239 Pro II+ Tower QNAP TS-239 Pro II+ Tower
(show image)
TS-239 PRO II+ TS-239 Pro II+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-459U-SP+ NAS/storage server Rack (1U) QNAP TS-459U-SP+ NAS/storage server Rack (1U)
(show image)
TS-459U-SP+ TS-459U-SP+ 0.00
(excl. VAT)
0 (incl. VAT)