location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne G4 Height Adjustable Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne G4 Height Adjustable Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4CX34AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545489881 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2022 02:35:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty
Long product name HP ProOne G4 Height Adjustable Stand :
The long product name of HP ProOne G4 Height Adjustable Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProOne G4 Height Adjustable Stand
More>>>
HP ProOne G4 Height Adjustable Stand:
The official description of HP ProOne G4 Height Adjustable Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize a unique workspace for your HP ProOne G4 Series AiO Business PC with the HP ProOne G4 Height Adjustable Stand. Simply attach your PC to the VESA bracket on the stand and position comfortably in a range of settings. Find your best viewing height with up to four inches of vertical travel.

Short summary description HP ProOne G4 Height Adjustable Stand:
This short summary of the HP ProOne G4 Height Adjustable Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne G4 Height Adjustable Stand, Height adjustment, 1.89 kg, Black

Long summary description HP ProOne G4 Height Adjustable Stand:
This is an auto-generated long summary of HP ProOne G4 Height Adjustable Stand based on the first three specs of the first five spec groups.

HP ProOne G4 Height Adjustable Stand. Product colour: Black, HP segment: Business. Weight: 1.89 kg. Package width: 1200 mm, Package depth: 1000 mm, Package height: 1140 mm

Ergonomics
Height adjustment
Yes
Design
Product colour *
Black
HP segment
Business
Weight & dimensions
Weight
1.89 kg
Packaging data
Package width
1200 mm
Package depth
1000 mm
Package height
1140 mm
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)