location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Realtek 8822BE 802.11ac PCIe x1 Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Realtek 8822BE 802.11ac PCIe x1 Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TK90AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078429 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 470759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2023 07:09:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Realtek 8822BE 802.11ac PCIe x1 Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI Express WLAN
  • - Wi-Fi
  • - Internal Component for: PC
Warranty: One year limited hardware warranty
Long product name HP Realtek 8822BE 802.11ac PCIe x1 Card :
The long product name of HP Realtek 8822BE 802.11ac PCIe x1 Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Realtek 8822BE 802.11ac PCIe x1 Card
More>>>
HP Realtek 8822BE 802.11ac PCIe x1 Card:
The official description of HP Realtek 8822BE 802.11ac PCIe x1 Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily enable desktop wireless.
Enjoy business-class, high-speed wireless and Bluetooth® connectivity on your desktop with the Realtek 8822BE 802.11ac PCIe x1 Card.[1]

Short summary description HP Realtek 8822BE 802.11ac PCIe x1 Card:
This short summary of the HP Realtek 8822BE 802.11ac PCIe x1 Card data-sheet is auto-generated and uses the product title and the first six key specs.

HP Realtek 8822BE 802.11ac PCIe x1 Card, Internal, Wireless, PCI Express, WLAN, Wi-Fi 5 (802.11ac)

Long summary description HP Realtek 8822BE 802.11ac PCIe x1 Card:
This is an auto-generated long summary of HP Realtek 8822BE 802.11ac PCIe x1 Card based on the first three specs of the first five spec groups.

HP Realtek 8822BE 802.11ac PCIe x1 Card. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Top Wi-Fi standard: Wi-Fi 5 (802.11ac)

Professional-grade connectivity

Connect to the network and your devices with WiFi speeds up to 867 Mbps and dual-mode Bluetooth®.

Supported by HP

Protect your investment with a limited warranty.[2]

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN
Network
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Security algorithms
AES, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK
Design
Component for *
PC
Internal *
Yes
HP segment
Business
Weight & dimensions
Width
22 mm
Depth
30 mm
Height
2.4 mm
Weight
8 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Realtek 8822BE 802.11ac PCIe x1 Card:
Disclaimer

Technical specification disclaimers