location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3TK76AA interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TK76AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TK76AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078283 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 00:23:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
CE Declaration Serial Port Flex IO Internal TPC-W007AO (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One year limited warranty
Long product name HP 3TK76AA interface cards/adapter Internal Serial :
The long product name of HP 3TK76AA interface cards/adapter Internal Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Internal Serial Port Flex IO
More>>>
HP 3TK76AA interface cards/adapter Internal Serial:
The official description of HP 3TK76AA interface cards/adapter Internal Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize the life of your PC as your business needs change with the flexible legacy device connectivity of the HP Internal Serial Port Flex IO.

Short summary description HP 3TK76AA interface cards/adapter Internal Serial:
This short summary of the HP 3TK76AA interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3TK76AA, Serial, Business, 39.4 mm, 41.2 mm, 17.2 mm, 16 g

Long summary description HP 3TK76AA interface cards/adapter Internal Serial:
This is an auto-generated long summary of HP 3TK76AA interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

HP 3TK76AA. Output interface: Serial. HP segment: Business. Width: 39.4 mm, Depth: 41.2 mm, Height: 17.2 mm. Package width: 490 mm, Package depth: 310 mm, Package height: 290 mm

Ports & interfaces
Output interface *
Serial
Design
Internal *
Yes
Features
HP segment
Business
Weight & dimensions
Width
39.4 mm
Depth
41.2 mm
Height
17.2 mm
Weight & dimensions
Weight
16 g
Packaging data
Quantity
1
Package width
490 mm
Package depth
310 mm
Package height
290 mm
Package weight
7.4 kg
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)