location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TK71AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TK71AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078238 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:34:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon RX 550 4 GB GDDR5
  • - 128 bit PCI Express 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 2
  • - DirectX version: 12.0 OpenGL version: 4.5
Long product name HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5 :
The long product name of HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon RX550 4GB 2DP Card
More>>>
Short summary description HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5:
This short summary of the HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3TK71AA, Radeon RX 550, 4 GB, GDDR5, 128 bit, PCI Express 3.0, 1 fan(s)

Long summary description HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5:
This is an auto-generated long summary of HP 3TK71AA graphics card AMD Radeon RX 550 4 GB GDDR5 based on the first three specs of the first five spec groups.

HP 3TK71AA. Graphics processor family: AMD, Graphics processor: Radeon RX 550. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon RX 550
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
12.0
Performance
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
No
AMD FreeSync
Yes
Design
Cooling type *
Active
Number of fans
1 fan(s)
HP segment
Business
Weight & dimensions
Weight
175 g
Height
125 mm
Width
165 mm
Packaging data
Package width
425 mm
Package depth
325 mm
Package height
200 mm
Package weight
1.09 kg
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)