location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9901A007 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:38:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver :
The long product name of Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 700
More>>>
Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver:
The official description of Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With supreme quality and designer chic, the 7.1 Megapixel Digital IXUS 700 epitomises Canon's commitment to excellence; combining spearhead technologies to put more than just style within your reach.

Powerful resolve
With its sleek 'Perpetual Curve' contours, the Digital IXUS 700 changes forever notions of what is possible in camera design. Concealing incredible 7.1 Megapixel power and a precision optics 3x zoom, this digital marvel delivers superb images suited for photo quality prints to A3+ size.

Big screen action
Review and share images and movie clips with ease on the large high-definition 2.0" LCD. Night Display mode automatically improves visibility when it is dark, while the user-controlled Quick-bright function lets you frame and review comfortably in low-light conditions. Record and playback extended 30 fps VGA movie clips with sound (up to 1GB files possible¹). Analyse fast action sequences by recording QVGA quality at 60 fps and watching in slow motion.

Super advanced
Efficient and responsive, the Digital IXUS 700 is powered by a Canon DIGIC II processor. Linking all key camera functions, DIGIC II drives fast auto-focus, outstanding camera performance, quick start-up times and first-class image quality. Like a hidden photographer's assistant, iSAPS uses DIGIC II's power to analyse the scene and optimise key camera settings even before the shutter release is pressed. 14 shooting modes including 9 scene modes combine with a 9-point auto-focus system (AiAF) to deliver consistently brilliant results in every situation.

Get creative
Create exciting visual effects with My Colors by making favourite colours more vivid, swapping one colour with another, or making all but one area of an image monochrome.

Photo fun
For instant full colour photos, connect your camera to any PictBridge compatible photo printer and push the Print/Share button. It really is that easy. With a Canon SELPHY CP series printer, you can even print handy ID photo prints and Movie prints.

Edit and share
Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) help you arrange albums, crop photographs and adjust image contrast and brightness. Access to CANON iMAGE GATEWAY² gives you 100MB online space for your own personal gallery, for sharing with family and friends.

Features:
Perpetual Curve design
7.1 Megapixels
3x optical zoom
2.0" Quick-bright/Night Display LCD
VGA 30 fps movies
DIGIC II/iSAPS/9-point AiAF/USB 2.0 Hi-Speed
14 shooting modes
My Colors editing
PictBridge compatible, Print/Share button
CANON iMAGE GATEWAY

Short summary description Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver:
This short summary of the Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 700, 7.1 MP, 1/1.8", CCD, 3x, 170 g, Silver

Long summary description Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 700. Megapixel (approx.): 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 170 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944,3072 x 2304
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focusing
Focus *
TTL
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
118000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0 (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Playback zoom (max)
2x
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-3L
System requirements
Mac compatibility
No
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
170 g
Packaging content
Bundled software
ZoomBrowser EX/ImageBrowser Drivers PhotoStitch ArcSoft PhotoStudio
Other features
Effective sensor resolution
7100000 pixels
Dimensions (WxDxH)
89.5 x 57 x 26.5 mm
Interface
USB
Lens focal range
f/2.8 – f/4.9
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted Average, Spot
Lens system
7 / 5
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Compatible operating systems
Windows 98SE/Me/2000 SP4/XP SP1-2 OS X v10.1.5 - 10.3
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 33 expert reviews for Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Photoradar.com
Updated:
2022-10-17 18:56:23
As an update to a classic design, we wholeheartedly approve; things can't stay the same forever, and even the coolest styles can start to look a bit dated after a few years on the shelves.A while ago 5MP was something to write home about, but it seems...
Bottom line As an update to a classic design, we wholeheartedly approve; things can't stay the same forever, and even the coolest styles can start to look a bit dated after a few years on the shelves.A while ago 5MP was something to write home about, but it seems...
80%
digicamreview.co.uk
Updated:
2022-10-17 18:56:23
The Canon Digital IXUS 700 / SD500 features a Canon 3x optical zoom lens, a 7.2 megapixel sensor, and a large 2" screen (the newer IXUS 750 features a 2.5" screen). The IXUS 700 is available from around £275 | $396, making the IXUS 700 de...
0%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
A curved metal case might make Canons IXUS 700 look and feel bulletproof, but dont be fooled; standing on its narrowed base, it totters around in an unstable fashion, so youll have to be careful when connecting it to your computer. Even though it...
80%
pocket-lint.com
Updated:
2022-10-17 18:56:23
On paper this is a great model, but in practice do you really need 7 megapixels in a compact digital camera.
70%
itreviews.com
Updated:
2022-10-17 18:56:23
7-megapixel compact digital camera: The Digital IXUS 700 offers a whopping 7.1 megapixels; thats a resolution of 3,072 x 2,304 pixels. If you belong to the more is better brigade, youll be slavering at this thought, but take note that...
0%
T3.com
Updated:
2022-10-17 18:56:23
Canon is the king of making a basic rectangle look sexy. So we were surprised that the design of the new flagship IXUS 700 has been embellished with a subtle curved edge. It still looks and feels as though it has been hewn from a hunk of solid metal...
Good Wonderful styling, Vast array of impressive, features, Fast operation, Top-quality images...
Bad A tad expensive for a compact...
Bottom line Styling makes for a subtle twist on a design classic, and helps mark this model out from the rest of the current line-up.
100%
Cameras.co.uk
Updated:
2022-10-17 18:56:23
High quality, stylish digital camera. Easy to carry around and shouls slip into a good sized pocket. Excellent build quality and sure to be very popular.
81%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
The CANON IXUS700 is a 7 megapixel digital camera with a 3x zoom ? 37~111mm film equivalent. The lens is reasonably fast at wide angle ? f2.8, falling to f4.9 at maximum telephoto. The IXUS700 has a smooth metal case, is rugged and is aesthetically pl...
0%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
The Canon Digital IXUS 700 is so small that it fits easily in just about any pocket, leaving you no excuse for not having a camera handy when those once-in-a-lifetime baby/puppy/soccer shots happen. The resulting photos werent our favorites, but they...
80%
theglobeandmail.com
Updated:
2022-10-17 18:56:23
The Good: The 7.1 megapixels capture incredible resolutions for a compact camera. "My Colour" feature makes for some interesting and unusual photos. Video recording and night modes are quite good. The Bad: Noticeable shutter delay when shooting. Red-ey...
0%
Neocamera.com
Updated:
2022-10-17 18:56:23
The Canon Powershot SD500 may be thicker than most other ultra-compact cameras but the added weight is well worth it. This digital camera takes much better pictures than other ultra-compact cameras, except for the Fuji Finepix F10. Indeed the SD500 wa...
80%
thelobeandmail.com
Updated:
2022-10-17 18:56:23
The Good: The 7.1 megapixels capture incredible resolutions for a compact camera. "My Colour" feature makes for some interesting and unusual photos. Video recording and night modes are quite good. The Bad: Noticeable shutter delay when shooting. Red-ey...
0%
review-shop.com
Updated:
2022-10-17 18:56:23
After trying out the 5-Megapixel Canon PowerShot SD400 Digital Elph and the 4-Megapixel Canon PowerShot SD300 Digital Elph, I just had to experience the 7.1-Megapixel Canon PowerShot SD500. The camera was difficult to get as it was sold out in many st...
100%
pcworld.com_techhive.com
Updated:
2022-10-17 18:56:23
This next-generation Digital Elph has a new, smoothly rounded metal body and 2-inch LCD. Its easily pocketable and has virtuall...
72%
maximumpc.com
Updated:
2022-10-17 18:56:23
At six ounces, sans battery, it would be easy to label the SD500 as an SUV in world awash with sports cars. But that’s not exactly a fair description as it also boasts the highest resolution (7.1 megapixels), which renders it one of the few with a more...
90%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
Canon wins very high marks with this tiny camera.
85%
Megapixel.net
Updated:
2022-10-17 18:56:23
Barely bigger than previous models, the SD500 is a touch more rounded but still entirely metal-clad with a satin finish. The lens trim and the wrist strap post are both thickly chromed, their gloss combining with the satin surfaces to give this very co...
0%
imaging-resource.com
Updated:
2022-10-17 18:56:23
Introduction...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
Announced just before PMA in February 2005, the SD500 (which goes by the names of Digital Ixus 700 in Europe and IXY DIGITAL 600 in Japan) is the latest in a long line of ultra-compact ELPH or IXUS cameras stretching back to early 2000 (and a lot...
Good Excellent resolution, Very compact and pocketable, Beautifully built and all-metal construction, Excellent color and exposure, Manual (custom) white balance, Fast focus and very responsive performance overall, Good flash performance at short distances, Hi...
Bad Low contrast fine detail (such as foliage or hair) looks soft, AiAF focus unreliable - turn it off, Screen resolution not high enough for a 2.0-inch LCD, Some purple fringing, Slight corner softness at wide angle, Battery life when using LCD not fantastic...
Bottom line Its not without reason that the IXUS/Elph range has proved so popular; the combination of size, design and materials, performance and decent image quality is a compelling one. The SD500 is no exception; its fast, easy to use and capable of producing...
0%
steves-digicams.com
Updated:
2022-10-17 18:56:23
Dubbed the ?Perpetual Curve Design? by its engineers, the sleek and curvy PowerShot SD500 Digital ELPH continues Canon?s tradition of providing high quality digital imaging in an ultra-compact and very easy-to-use package. Departing from the linear sty...
0%
pcmag.com
Updated:
2022-10-17 18:56:23
The SD500 is a versatile, accurate, fun 7MP compact camera that performed very well on our tests and will appeal to a broad s Specs: Included Memory Amount: 32 MB, Included Memory: Media Card, Media Format: Secure Digital, Type: Ultracompact, Maxim...
80%
dcresource.com
Updated:
2022-10-17 18:56:23
When Canon set out to make an ultra compact, ultra high resolution camera, it wasnt as simple as dropping a new CCD into an existing body. The reason for that is due to the size of the CCD sensor itself: on the SD200, SD300, and the new SD400, t...
0%
digitalcamerainfo.com
Updated:
2022-10-17 18:56:23
Canon added the 7.1-megapixel PowerShot SD500 to its Digital ELPH line in February, 2005. The new model again expresses Canon?s ELPH-line philosophy of excellent imaging in small packaging; the SD500 has a 1/1.8-inch CCD with 7.4 total megapixels and a...
0%
Brand Image Product code Product Stock Price from
Canon Digital IXUS 500 + CP330 5 MP CCD Silver Canon Digital IXUS 500 + CP330 5 MP CCD Silver
(show image)
BUNDEL500CP330 500 + CP330 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)